Sensata Technologies Solid State Relays 84134340

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2407-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2407-ND
Solid State Relays CC2407-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 100A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 02P0413 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 100A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
02P0413
Solid State Relay, 100A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 02P0413
SOLID STATE RELAY, 100A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 100A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - 84134340 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84134340
Relays - Solid State Relays 84134340
SSR RELAY SPST-NO 100A 48-660V

SSR RELAY SPST-NO 100A 48-660V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84134340
Solid State Relays - Industrial Mount 84134340
Solid State Relays - Industrial Mount 100A/480Vac DC In RAN

Solid State Relays - Industrial Mount 100A/480Vac DC In RAN

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2407-ND 02P0413 84134340 84134340
Product Name Solid State Relays Solid State Relay, 100A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, I/f, Masterplus, 12Vdc; Contact Configuration Finder - 48W3821 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Relays - 1-1617014-3 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - PVR3300NPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid State Relays - 2946-859-793-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers