WAGO Solid-state relay module - Timer relay module 857-624

Description
Solid-state timer relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 2 A; 2-wire connection; Multifunction/Multit ime; Yellow status indicator; Module width: 6 mm
Request a Quote Datasheet
Description
Solid-state timer relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 2 A; 2-wire connection; Multifunction/Multit ime; Yellow status indicator; Module width: 6 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-state relay module - Timer relay module - 857-624 - WAGO
Germantown, WI, United States
Solid-state relay module - Timer relay module
857-624
Solid-state relay module - Timer relay module 857-624
Solid-state timer relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 2 A; 2-wire connection; Multifunction/Multit ime; Yellow status indicator; Module width: 6 mm

Solid-state timer relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 2 A; 2-wire connection; Multifunction/Multitime; Yellow status indicator; Module width: 6 mm

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Solid State Relays
Product Number 857-624
Product Name Solid-state relay module - Timer relay module
Mounting DIN; DIN-35 rail
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers
Solid-state relay module - 857-704 - WAGO
Specs
Mounting DIN; DIN-35 rail DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0090 amps
View Details
3 suppliers
Solid State Relays - 2946-859-720-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers