The 193-ED1EB is a three-phase electronic overload relay rated for 5.4 to 27 A, with a fixed trip class of 10 and manual reset only. It mounts directly to Bulletin 100-C30 through 100-C55 contactors, features a 5:1 current adjustment range, and includes phase loss protection with a 3-second response time. The relay operates at up to 690 V IEC, employs current measurement-based thermal modeling, and is equipped with isolated N.C. and N.O. contacts rated to 600 V. It complies with EN 60947-4-1, EN 60947-5-1, CSA 22.2 No. 14, UL 508, and is c-UL-us listed and CE marked.
Solid State Overload Relay Trip Class 10, Manual Reset, 5.4-27A (3 Phase), 100-C09...C23 or 300-A
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 193-ED1EB |
| Product Name | E1 Plus 5.4-27 A IEC Overload Relay |