TE Connectivity Digital Panel Meter, 4-Dig, 140V-277V / 241V-480V; No. Of Digits / Alpha Crompton Te Connectivity INT-1564-M-5-L-010

Description
DIGITAL PANEL METER, 4-DIG, 140V-277V / 241V-480V; No. of Digits / Alpha:12; Meter Function:Multifuncti on; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:140V; Supply Voltage Max:480V RoHS Compliant: No
Datasheet
Description
DIGITAL PANEL METER, 4-DIG, 140V-277V / 241V-480V; No. of Digits / Alpha:12; Meter Function:Multifuncti on; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:140V; Supply Voltage Max:480V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, 4-Dig, 140V-277V / 241V-480V; No. Of Digits / Alpha Crompton Te Connectivity - 47M1145 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 4-Dig, 140V-277V / 241V-480V; No. Of Digits / Alpha Crompton Te Connectivity
47M1145
Digital Panel Meter, 4-Dig, 140V-277V / 241V-480V; No. Of Digits / Alpha Crompton Te Connectivity 47M1145
DIGITAL PANEL METER, 4-DIG, 140V-277V / 241V-480V; No. of Digits / Alpha:12; Meter Function:Multifuncti on; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:140V; Supply Voltage Max:480V RoHS Compliant: No

DIGITAL PANEL METER, 4-DIG, 140V-277V / 241V-480V; No. of Digits / Alpha:12; Meter Function:Multifunction; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:140V; Supply Voltage Max:480V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 47M1145
Product Name Digital Panel Meter, 4-Dig, 140V-277V / 241V-480V; No. Of Digits / Alpha Crompton Te Connectivity
Number Digits 12.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers