RS Components, Ltd.
Multi Function Panel Meters
7966938
Description
PR Electronics 5531A
Request a Quote
Email Supplier
Description
PR Electronics 5531A
Request a Quote
Email Supplier
Suppliers
Multi Function Panel Meters
7966938
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
7966938 |
|
Product Name
|
Multi Function Panel Meters |
|
Number Digits
|
4.0
|
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
4.0
Width
68 mm (2.68 inch)
Height
68 mm (2.68 inch)
View Details
Number Digits
4.0
Input Type
Frequency; Frequency
Width
68 mm (2.68 inch)
View Details