The 830 X S2 is a loop-powered digital process indicator in a panel-mount case measuring 144 x 72 x 57 mm. It operates from 4 to 20 mA or 0 to 20 mA loops with a voltage drop of 0.5 V and activates at 0.3 mA. The display shows values from -9999 to +9999 in 4 digits with 23 mm characters and includes an integrated bargraph. HART communication is supported, and front-panel adjustments are possible during operation. Optional floating min/max outputs are rated for 60 V DC, 150 mA. The enclosure is IP 65 rated on the front, made of PA + GF, with an iron gray RAL 7011 front and black sides and rear. Operating temperature ranges from -20 to +55 °C. Weight is approximately 300 g.
Loop-Powered Digital Indicators in Panel-Mount Housing (144 x 72 mm)
Digital loop-powered 830 series indicators are universally useable in current measurement circuits; switching (either 0 ...20 mA or 4 ...20 mA) is simply performed via the terminals. The measured value is displayed for a current as low as 0.3 mA. Thanks to the low voltage drop of just 0.5 V, the use in current loops with a low load voltage is also possible.
| Knick Interface LLC | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 830XS2 |
| Product Name | 830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional |
| Display Type | Numeric |