TE Connectivity Automotive Connector Caps & Covers 1376601-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 47 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Bag Packaging Quantity : 25 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 90 DEGC , 105 DEGC , 70 DEGC , 85 DEGC , 75 DEGC , 100 DEGC , 80 DEGC  [176 DEGF , 167 DEGF , 185 DEGF , 221 DEGF , 212 DEGF , 158 DEGF , 194 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 47 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Bag Packaging Quantity : 25 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 90 DEGC , 105 DEGC , 70 DEGC , 85 DEGC , 75 DEGC , 100 DEGC , 80 DEGC  [176 DEGF , 167 DEGF , 185 DEGF , 221 DEGF , 212 DEGF , 158 DEGF , 194 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1376601-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1376601-1
Automotive Connector Caps & Covers 1376601-1
Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 47 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Bag Packaging Quantity : 25 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 90 DEGC , 105 DEGC , 70 DEGC , 85 DEGC , 75 DEGC , 100 DEGC , 80 DEGC  [176 DEGF , 167 DEGF , 185 DEGF , 221 DEGF , 212 DEGF , 158 DEGF , 194 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT

Configuration Features


  • Number of Positions : 47

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 25

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly

Usage Conditions


  • Operating Temperature (Max) : 90 DEGC , 105 DEGC , 70 DEGC , 85 DEGC , 75 DEGC , 100 DEGC , 80 DEGC  [176 DEGF , 167 DEGF , 185 DEGF , 221 DEGF , 212 DEGF , 158 DEGF , 194 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1376601-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1390769 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details