TE Connectivity Insulator & Bushing Covers 111371-000

Description
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 228.6 - 304.8 MM  [9 - 12 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Housing Features Cover Design : Solid Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Insulators/Bushings Usage Conditions Installation Condition : Live-Line Approved
Request a Quote Datasheet
Description
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 228.6 - 304.8 MM  [9 - 12 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Housing Features Cover Design : Solid Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Insulators/Bushings Usage Conditions Installation Condition : Live-Line Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulator & Bushing Covers - 111371-000 - TE Connectivity
Berwyn, PA, United States
Insulator & Bushing Covers
111371-000
Insulator & Bushing Covers 111371-000
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 228.6 - 304.8 MM  [9 - 12 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Housing Features Cover Design : Solid Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Insulators/Bushings Usage Conditions Installation Condition : Live-Line Approved

Body Features


  • Compatible Insulator Type : Disc Insulator
  • Primary Product Color : Red

Dimensions


  • Insulator Outside Skirt Diameter Range : 228.6 - 304.8 MM  [9 - 12 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 25

Housing Features


  • Cover Design : Solid

Mechanical Attachment


  • Mounting Method : Snap-On

Operation/Application


  • Compatible Equipment : Insulators/Bushings

Usage Conditions


  • Installation Condition : Live-Line Approved
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 111371-000
Product Name Insulator & Bushing Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1391535 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details