TE Connectivity Antennas 1-2823602-2

Description
Configuration Features Antenna Protocol : Wi-Fi, GPS, GNSS, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : 6 band Dimensions Cable Length : 300 MM  [11.811 INCH ] Product Height : 51 MM  [2 INCH ] Product Length : 172 MM  [6.77 INCH ] Product Width : 61 MM  [2.4 INCH ] Electrical Characteristics Active Antenna : Yes Industry Standards Wireless Application : Wi-Fi, LTE, Beidou, 2G, Cellular, GPS, WiMAX, 4G, Galileo, GNSS, 3G Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1565 - 1585, 698 - 960
Request a Quote Datasheet
Description
Configuration Features Antenna Protocol : Wi-Fi, GPS, GNSS, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : 6 band Dimensions Cable Length : 300 MM  [11.811 INCH ] Product Height : 51 MM  [2 INCH ] Product Length : 172 MM  [6.77 INCH ] Product Width : 61 MM  [2.4 INCH ] Electrical Characteristics Active Antenna : Yes Industry Standards Wireless Application : Wi-Fi, LTE, Beidou, 2G, Cellular, GPS, WiMAX, 4G, Galileo, GNSS, 3G Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1565 - 1585, 698 - 960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2823602-2 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2823602-2
Antennas 1-2823602-2
Configuration Features Antenna Protocol : Wi-Fi, GPS, GNSS, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : 6 band Dimensions Cable Length : 300 MM  [11.811 INCH ] Product Height : 51 MM  [2 INCH ] Product Length : 172 MM  [6.77 INCH ] Product Width : 61 MM  [2.4 INCH ] Electrical Characteristics Active Antenna : Yes Industry Standards Wireless Application : Wi-Fi, LTE, Beidou, 2G, Cellular, GPS, WiMAX, 4G, Galileo, GNSS, 3G Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1565 - 1585, 698 - 960

Configuration Features


  • Antenna Protocol : Wi-Fi, GPS, GNSS, LTE MIMO
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : 6 band

Dimensions


  • Cable Length : 300 MM  [11.811 INCH ]
  • Product Height : 51 MM  [2 INCH ]
  • Product Length : 172 MM  [6.77 INCH ]
  • Product Width : 61 MM  [2.4 INCH ]

Electrical Characteristics


  • Active Antenna : Yes

Industry Standards


  • Wireless Application : Wi-Fi, LTE, Beidou, 2G, Cellular, GPS, WiMAX, 4G, Galileo, GNSS, 3G

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Vehicle Rooftop

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 1565 - 1585, 698 - 960
Buy Now
Swedesboro, NJ, United States
Antennas
1-2823602-2
Antennas 1-2823602-2
Antennas

Antennas

Buy Now
RF Antennas - A126321-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A126321-ND
RF Antennas A126321-ND
829MHz, 2.7GHz Module RF Antenna 698MHz ~ 960MHz, 1.612GHz ~ 3.8GHz 5dBi FME Female (1), FME Male (1), SMA Male (2) Panel Mount

829MHz, 2.7GHz Module RF Antenna 698MHz ~ 960MHz, 1.612GHz ~ 3.8GHz 5dBi FME Female (1), FME Male (1), SMA Male (2) Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
1-2823602-2
Antennas 1-2823602-2
Antennas 2X2 CELLULAR MIMO+GPS+WHIP

Antennas 2X2 CELLULAR MIMO+GPS+WHIP

Buy Now Datasheet
RF Antennas - 1-2823602-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1-2823602-2
RF Antennas 1-2823602-2
829MHz, 2.7GHz Module RF Antenna 698MHz ~ 960MHz, 1.612GHz ~ 3.8GHz 5dBi FME Female (1), FME Male (1), SMA Male (2) Panel Mount

829MHz, 2.7GHz Module RF Antenna 698MHz ~ 960MHz, 1.612GHz ~ 3.8GHz 5dBi FME Female (1), FME Male (1), SMA Male (2) Panel Mount

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 1-2823602-2 1-2823602-2 A126321-ND 1-2823602-2 1-2823602-2
Product Name Antennas Antennas RF Antennas Antennas RF Antennas
Applications Modem or Wireless Network; GPS; Wi-Fi, LTE, Beidou, 2G, Cellular, GPS, WiMAX, 4G, Galileo, GNSS, 3G RF Antennas
Primary Frequency Range 698.0 to 1585.0 MHz 829.0 to 2700.0 MHz
Form Factor / Mounting External
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195729-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; 5G 5000, GNSS, 5G 4000, 5G 3500, LTE, 5G
Polarization Linear
Primary Frequency Range 790.0 to 5925.0 MHz
View Details
4 suppliers
Antennas - 2118909-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195846-5 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118907-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers