TE Connectivity Antennas 2195835-3

Description
Body Features Antenna Weight : 1 G  [.35 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .15 M  [.49 FT ] Product Height : .19 MM  [.007 INCH ] Product Length : 38 MM  [1.49 INCH ] Product Width : 9 MM  [.354 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LoRaWAN, Zigbee, ISM Primary Application : Zigbee, LoRaWAN, ISM Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, UMCC, MHF, MHF1 Signal Characteristics Frequency Band (MHZ) : 868 - 915 Frequency Category : 698 - 960 Gain (Max) (DB) : 4.5, 3.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1 G  [.35 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .15 M  [.49 FT ] Product Height : .19 MM  [.007 INCH ] Product Length : 38 MM  [1.49 INCH ] Product Width : 9 MM  [.354 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LoRaWAN, Zigbee, ISM Primary Application : Zigbee, LoRaWAN, ISM Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, UMCC, MHF, MHF1 Signal Characteristics Frequency Band (MHZ) : 868 - 915 Frequency Category : 698 - 960 Gain (Max) (DB) : 4.5, 3.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195835-3 - TE Connectivity
Berwyn, PA, United States
Antennas
2195835-3
Antennas 2195835-3
Body Features Antenna Weight : 1 G  [.35 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .15 M  [.49 FT ] Product Height : .19 MM  [.007 INCH ] Product Length : 38 MM  [1.49 INCH ] Product Width : 9 MM  [.354 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LoRaWAN, Zigbee, ISM Primary Application : Zigbee, LoRaWAN, ISM Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, UMCC, MHF, MHF1 Signal Characteristics Frequency Band (MHZ) : 868 - 915 Frequency Category : 698 - 960 Gain (Max) (DB) : 4.5, 3.2 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1 G  [.35 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ]
  • Cable Length : .15 M  [.49 FT ]
  • Product Height : .19 MM  [.007 INCH ]
  • Product Length : 38 MM  [1.49 INCH ]
  • Product Width : 9 MM  [.354 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : LoRaWAN, Zigbee, ISM
  • Primary Application : Zigbee, LoRaWAN, ISM

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : U.FL, UMCC, MHF, MHF1

Signal Characteristics


  • Frequency Band (MHZ) : 868 - 915
  • Frequency Category : 698 - 960
  • Gain (Max) (DB) : 4.5, 3.2
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2195835-3-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195835-3-ND
RF Antennas 17-2195835-3-ND
868MHz, 915MHz ISM PCB Trace RF Antenna 863MHz ~ 928MHz 1.4dBi MHF Adhesive

868MHz, 915MHz ISM PCB Trace RF Antenna 863MHz ~ 928MHz 1.4dBi MHF Adhesive

Buy Now Datasheet
RF Antennas - 2195835-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195835-3
RF Antennas 2195835-3
868MHz, 915MHz ISM PCB Trace RF Antenna 863MHz ~ 928MHz 1.4dBi MHF Adhesive

868MHz, 915MHz ISM PCB Trace RF Antenna 863MHz ~ 928MHz 1.4dBi MHF Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2195835-3 17-2195835-3-ND 2195835-3
Product Name Antennas RF Antennas RF Antennas
Applications Zigbee, LoRaWAN, ISM ISM, LoRaWAN, Zigbee™ ISM
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 868.0 to 915.0 MHz 868.0 to 915.0 MHz
Gain 3 to 6 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A99130-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
Antennas - ANT-GNCP-C25L12100 - TE Connectivity
Specs
Applications GNSS, GPS
Pattern Type Directional
Gain 6 dB
View Details
2 suppliers
Antennas - 2548624-5 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2195935-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers