TE Connectivity Antennas 2108858-6

Description
Body Features Product Weight : .78 G  [.028 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : BLUETOOTH, Wi-Fi Number of Ports : 1 Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .78 MM  [.031 INCH ] Product Length : 32 MM  [1.26 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Wi-Fi, ZigBee, Bluetooth Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : MHF4 Signal Characteristics Frequency Band (MHZ) : 6700 - 7800, 3900 - 6320, 2450 - 2600 Gain (Max) (DB) : -1.9
Request a Quote
Description
Body Features Product Weight : .78 G  [.028 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : BLUETOOTH, Wi-Fi Number of Ports : 1 Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .78 MM  [.031 INCH ] Product Length : 32 MM  [1.26 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Wi-Fi, ZigBee, Bluetooth Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : MHF4 Signal Characteristics Frequency Band (MHZ) : 6700 - 7800, 3900 - 6320, 2450 - 2600 Gain (Max) (DB) : -1.9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108858-6 - TE Connectivity
Berwyn, PA, United States
Antennas
2108858-6
Antennas 2108858-6
Body Features Product Weight : .78 G  [.028 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : BLUETOOTH, Wi-Fi Number of Ports : 1 Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .78 MM  [.031 INCH ] Product Length : 32 MM  [1.26 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Wi-Fi, ZigBee, Bluetooth Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : MHF4 Signal Characteristics Frequency Band (MHZ) : 6700 - 7800, 3900 - 6320, 2450 - 2600 Gain (Max) (DB) : -1.9

Body Features


  • Product Weight : .78 G  [.028 OZ ]

Configuration Features


  • Antenna Style : Embedded
  • Antenna Type : PCB
  • Band Type : BLUETOOTH, Wi-Fi
  • Number of Ports : 1

Dimensions


  • Cable Length : .1 M  [.33 FT ]
  • Product Height : .78 MM  [.031 INCH ]
  • Product Length : 32 MM  [1.26 INCH ]
  • Product Width : 7 MM  [.276 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : Wi-Fi, ZigBee, Bluetooth

Mechanical Attachment


  • Mounting Type : Adhesive
  • Polarization : Linear

Operation/Application


  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Connector Type : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 6700 - 7800, 3900 - 6320, 2450 - 2600
  • Gain (Max) (DB) : -1.9
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2108858-6
Product Name Antennas
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195764-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Linear
Primary Frequency Range 1570.0 to 1615.0 MHz
View Details
7 suppliers
Antennas - 2332157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, Wi-Fi, LTE, Cellular, GNSS, GSM, GPS
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers