TE Connectivity Antennas 2195765-1

Description
Body Features Product Weight : 5.11 G  [.1802 OZ ] Configuration Features Antenna Protocol : GPS Antenna Style : Embedded Band Type : Dual Band Number of Ports : 2 Dimensions Product Height : .5 MM  [.02 INCH ] Product Length : 3.2 MM  [.13 INCH ] Product Width : 1.7 MM  [.07 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : ZigBee, Wi-Fi, GNSS, GPS, Bluetooth Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : GPS, 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Connection Type : Surface Mount (SMT) Signal Characteristics Frequency Band (MHZ) : 1570 - 1580, 2400 - 2500 Gain (Max) (DB) : 1 Usage Conditions Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, GPS - Global - 1570 - 1580 MHz, Bluetooth - Global - 2400 - 2500 MHz
Request a Quote Datasheet
Description
Body Features Product Weight : 5.11 G  [.1802 OZ ] Configuration Features Antenna Protocol : GPS Antenna Style : Embedded Band Type : Dual Band Number of Ports : 2 Dimensions Product Height : .5 MM  [.02 INCH ] Product Length : 3.2 MM  [.13 INCH ] Product Width : 1.7 MM  [.07 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : ZigBee, Wi-Fi, GNSS, GPS, Bluetooth Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : GPS, 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Connection Type : Surface Mount (SMT) Signal Characteristics Frequency Band (MHZ) : 1570 - 1580, 2400 - 2500 Gain (Max) (DB) : 1 Usage Conditions Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, GPS - Global - 1570 - 1580 MHz, Bluetooth - Global - 2400 - 2500 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195765-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195765-1
Antennas 2195765-1
Body Features Product Weight : 5.11 G  [.1802 OZ ] Configuration Features Antenna Protocol : GPS Antenna Style : Embedded Band Type : Dual Band Number of Ports : 2 Dimensions Product Height : .5 MM  [.02 INCH ] Product Length : 3.2 MM  [.13 INCH ] Product Width : 1.7 MM  [.07 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : ZigBee, Wi-Fi, GNSS, GPS, Bluetooth Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : GPS, 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Connection Type : Surface Mount (SMT) Signal Characteristics Frequency Band (MHZ) : 1570 - 1580, 2400 - 2500 Gain (Max) (DB) : 1 Usage Conditions Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, GPS - Global - 1570 - 1580 MHz, Bluetooth - Global - 2400 - 2500 MHz

Body Features


  • Product Weight : 5.11 G  [.1802 OZ ]

Configuration Features


  • Antenna Protocol : GPS
  • Antenna Style : Embedded
  • Band Type : Dual Band
  • Number of Ports : 2

Dimensions


  • Product Height : .5 MM  [.02 INCH ]
  • Product Length : 3.2 MM  [.13 INCH ]
  • Product Width : 1.7 MM  [.07 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Wireless Application : ZigBee, Wi-Fi, GNSS, GPS, Bluetooth

Mechanical Attachment


  • Mounts To : Printed Circuit Board
  • Polarization : Linear
  • Region : Global

Operation/Application


  • Wireless Standard : GPS, 802.11 b/g, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Antenna Connection Type : Surface Mount (SMT)

Signal Characteristics


  • Frequency Band (MHZ) : 1570 - 1580, 2400 - 2500
  • Gain (Max) (DB) : 1

Usage Conditions


  • Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, GPS - Global - 1570 - 1580 MHz, Bluetooth - Global - 2400 - 2500 MHz
Buy Now Datasheet
RF Antennas - A144733TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A144733TR-ND
RF Antennas A144733TR-ND
1.575GHz, 2.45GHz Bluetooth, GNSS, Wi-Fi, Zigbee™ Chip RF Antenna 1.57GHz ~ 1.58GHz , 2.4GHz ~ 2.5GHz 0.69dBi, 0.97dBi Solder Surface Mount

1.575GHz, 2.45GHz Bluetooth, GNSS, Wi-Fi, Zigbee™ Chip RF Antenna 1.57GHz ~ 1.58GHz , 2.4GHz ~ 2.5GHz 0.69dBi, 0.97dBi Solder Surface Mount

Buy Now Datasheet
Gps + 2,4 G / Acm0-3216-A1-Cc-S Rohs Compliant Amp Te Connectivity - 99AC1762 - Newark, An Avnet Company
Chicago, IL, United States
Gps + 2,4 G / Acm0-3216-A1-Cc-S Rohs Compliant Amp Te Connectivity
99AC1762
Gps + 2,4 G / Acm0-3216-A1-Cc-S Rohs Compliant Amp Te Connectivity 99AC1762
GPS + 2,4 G / ACM0-3216-A1-CC-S ROHS COMPLIANT: YES

GPS + 2,4 G / ACM0-3216-A1-CC-S ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - 2195765-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195765-1
RF Antennas 2195765-1
1.575GHz, 2.45GHz Bluetooth, GNSS, Wi-Fi, Zigbee™ Chip RF Antenna 1.57GHz ~ 1.58GHz , 2.4GHz ~ 2.5GHz 0.69dBi, 0.97dBi Solder Surface Mount

1.575GHz, 2.45GHz Bluetooth, GNSS, Wi-Fi, Zigbee™ Chip RF Antenna 1.57GHz ~ 1.58GHz , 2.4GHz ~ 2.5GHz 0.69dBi, 0.97dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
2195765-1
Antennas 2195765-1
Antennas GPS+2.4G

Antennas GPS+2.4G

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2195765-1 A144733TR-ND 99AC1762 2195765-1 2195765-1
Product Name Antennas RF Antennas Gps + 2,4 G / Acm0-3216-A1-Cc-S Rohs Compliant Amp Te Connectivity RF Antennas Antennas
Applications Modem or Wireless Network; GPS; ZigBee, Wi-Fi, GNSS, GPS, Bluetooth Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi, Zigbee™ Bluetooth, GNSS, Wi-Fi, Zigbee™
Polarization Linear
Primary Frequency Range 1570.0 to 2500.0 MHz 1575.0 to 2450.0 MHz
Gain 1 dB 0.6900 to 0.9700 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, GSM, GPS, CDMA 1900, M2M, CDMA 850, GSM 1800, LTE, GSM 900, Cellular, IoT, WLAN, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - L000486-07 - TE Connectivity
TE Connectivity
Specs
Applications 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2367286-9 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2344656-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers