TE Connectivity Antennas 2118903-1

Description
Body Features Antenna Weight : 3 G  [.106 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.64 MM  [.064 INCH ] Product Length : 75 MM  [2.952 INCH ] Product Width : 11.9 MM  [.468 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, Cellular, Cat-M/NB-IoT, LPWA, ISM, Wi-Fi, LoRaWAN Primary Application : Cellular, ISM, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1710 - 2170, 698 - 960, 2300 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 223 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 3 G  [.106 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.64 MM  [.064 INCH ] Product Length : 75 MM  [2.952 INCH ] Product Width : 11.9 MM  [.468 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, Cellular, Cat-M/NB-IoT, LPWA, ISM, Wi-Fi, LoRaWAN Primary Application : Cellular, ISM, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1710 - 2170, 698 - 960, 2300 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 223 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118903-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2118903-1
Antennas 2118903-1
Body Features Antenna Weight : 3 G  [.106 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.64 MM  [.064 INCH ] Product Length : 75 MM  [2.952 INCH ] Product Width : 11.9 MM  [.468 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, Cellular, Cat-M/NB-IoT, LPWA, ISM, Wi-Fi, LoRaWAN Primary Application : Cellular, ISM, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1710 - 2170, 698 - 960, 2300 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 223 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 3 G  [.106 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Chip
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 1.64 MM  [.064 INCH ]
  • Product Length : 75 MM  [2.952 INCH ]
  • Product Width : 11.9 MM  [.468 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Bluetooth, Cellular, Cat-M/NB-IoT, LPWA, ISM, Wi-Fi, LoRaWAN
  • Primary Application : Cellular, ISM, Cat-M/NB-IoT

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2170, 698 - 960, 2300 - 2700
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 223
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
Antennas - 2118903-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118903-1
Antennas 2118903-1
LTE/Cell Band Antenna

LTE/Cell Band Antenna

Buy Now
Swedesboro, NJ, United States
Antennas
2118903-1
Antennas 2118903-1
Antennas

Antennas

Buy Now
RF Antennas - 17-2118903-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2118903-1-ND
RF Antennas 17-2118903-1-ND
829MH, 1.94GHz, 2.045GHz, 2.5GHz LTE, UMTS, WCDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.92GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 2.65dBi, 2.87dBi, 3.76dBi Solder Surface Mount

829MH, 1.94GHz, 2.045GHz, 2.5GHz LTE, UMTS, WCDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.92GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 2.65dBi, 2.87dBi, 3.76dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2118903-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118903-1
RF Antennas 2118903-1
829MH, 1.94GHz, 2.045GHz, 2.5GHz LTE, UMTS, WCDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.92GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 2.65dBi, 2.87dBi, 3.76dBi Solder Surface Mount

829MH, 1.94GHz, 2.045GHz, 2.5GHz LTE, UMTS, WCDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.92GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 2.65dBi, 2.87dBi, 3.76dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2118903-1 2118903-1 17-2118903-1-ND 2118903-1
Product Name Antennas Antennas RF Antennas RF Antennas
Applications Cellular, ISM, Cat-M/NB-IoT Cellular or PCS Terminal; Modem or Wireless Network; LTE, UMTS, WCDMA LTE, UMTS, WCDMA
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz 1940.0 to 2500.0 MHz
Gain 6 dB 2.65 to 3.76 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108965-4 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108943-1 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, LTE
Pattern Type Directional
Polarization Linear
View Details
Antennas - 1-2108937-4 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108792-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers