Macro Sensors GHSI 750 GHSI 750-250

Description
The Macro Sensors GHSI 750 Series of 3/4 inch diameter spring-loaded, loop-powered LVDTs are designed for a wide range of position monitoring, feedback, and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68. The input/output connections are made through a sealed axial connector, and a mating connector plug is supplied with each unit.
Datasheet
Description
The Macro Sensors GHSI 750 Series of 3/4 inch diameter spring-loaded, loop-powered LVDTs are designed for a wide range of position monitoring, feedback, and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68. The input/output connections are made through a sealed axial connector, and a mating connector plug is supplied with each unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GHSI 750 - GHSI 750-250 - Macro Sensors
Pennsauken, NJ, USA
The Macro Sensors GHSI 750 Series of 3/4 inch diameter spring-loaded, loop-powered LVDTs are designed for a wide range of position monitoring, feedback, and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68. The input/output connections are made through a sealed axial connector, and a mating connector plug is supplied with each unit.

The Macro Sensors GHSI 750 Series of 3/4 inch diameter spring-loaded, loop-powered LVDTs are designed for a wide range of position monitoring, feedback, and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68. The input/output connections are made through a sealed axial connector, and a mating connector plug is supplied with each unit.

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number GHSI 750-250
Product Name GHSI 750
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR5 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
 - 285144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Hall Effect Position Sensor
Power Requirements DC Powered
Diameter 0.9449 inch (24 mm)
View Details