RS Components, Ltd. 285144

Description
ABS housing. Open collector PNP + NPN Output. Normally open contact with bounce free operation. LED indication of alignment and diagnosis. Specified magnet assembly must be used with this sensor. Sealed to IP65. Cable length 145mm. Dimensions 32 x 24 x 10 mm Output Type = Open Collector PNP + NPN Output Supply Voltage = 7.5 - 24 V dc Terminal Type = Wire Lead Switching Current = 250 mA Length = 32mm Width = 24mm Depth = 10mm Dimensions = 32 x 24 x 10 mm Housing Material = ABS Standards Met = RoHS
Request a Quote
Description
ABS housing. Open collector PNP + NPN Output. Normally open contact with bounce free operation. LED indication of alignment and diagnosis. Specified magnet assembly must be used with this sensor. Sealed to IP65. Cable length 145mm. Dimensions 32 x 24 x 10 mm Output Type = Open Collector PNP + NPN Output Supply Voltage = 7.5 - 24 V dc Terminal Type = Wire Lead Switching Current = 250 mA Length = 32mm Width = 24mm Depth = 10mm Dimensions = 32 x 24 x 10 mm Housing Material = ABS Standards Met = RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 285144 - RS Components, Ltd.
Corby, Northants, United Kingdom
ABS housing. Open collector PNP + NPN Output. Normally open contact with bounce free operation. LED indication of alignment and diagnosis. Specified magnet assembly must be used with this sensor. Sealed to IP65. Cable length 145mm. Dimensions 32 x 24 x 10 mm Output Type = Open Collector PNP + NPN Output Supply Voltage = 7.5 - 24 V dc Terminal Type = Wire Lead Switching Current = 250 mA Length = 32mm Width = 24mm Depth = 10mm Dimensions = 32 x 24 x 10 mm Housing Material = ABS Standards Met = RoHS

ABS housing. Open collector PNP + NPN Output. Normally open contact with bounce free operation. LED indication of alignment and diagnosis. Specified magnet assembly must be used with this sensor. Sealed to IP65. Cable length 145mm. Dimensions 32 x 24 x 10 mm
Output Type = Open Collector PNP + NPN Output
Supply Voltage = 7.5 - 24 V dc
Terminal Type = Wire Lead
Switching Current = 250 mA
Length = 32mm
Width = 24mm
Depth = 10mm
Dimensions = 32 x 24 x 10 mm
Housing Material = ABS
Standards Met = RoHS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 285144
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - 7753877 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6850892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Hall Effect Position Sensor
Power Requirements DC Powered
View Details
 - 9094206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 19.69 inch (500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - 7753883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.2362 inch (6 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details