TE Connectivity NTC Thermistors GAG10K3976B1

Description
Dimensions Lead Wire Length : 65 MM  [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features NTC Sensor Type : Glass Radial Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±2 Usage Conditions Operating Temperature (Max) (DEGC) : 200 Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 65 MM  [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features NTC Sensor Type : Glass Radial Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±2 Usage Conditions Operating Temperature (Max) (DEGC) : 200 Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GAG10K3976B1 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GAG10K3976B1
NTC Thermistors GAG10K3976B1
Dimensions Lead Wire Length : 65 MM  [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features NTC Sensor Type : Glass Radial Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±2 Usage Conditions Operating Temperature (Max) (DEGC) : 200 Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ] Resistance (at 25°C) (KOHM) : 10

Dimensions


  • Lead Wire Length : 65 MM  [2.559 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3976

Product Type Features


  • NTC Sensor Type : Glass Radial
  • Resistance Tolerance (at 25°C) (PCT) : ± 1
  • Tolerance β-Value (PCT) : ±2

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 200
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
NTC Thermistors - 223-1557-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-1557-ND
NTC Thermistors 223-1557-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Thermistor ICs - 8937174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8937174
Thermistor ICs 8937174
TE Connectivity GAG10K3976B1 Thermistor

TE Connectivity GAG10K3976B1 Thermistor

Supplier's Site
Thermistor ICs - 8937174P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8937174P
Thermistor ICs 8937174P
Sensor Temperature NTC RSEN-GLASS BEAD

Sensor Temperature NTC RSEN-GLASS BEAD

Supplier's Site
Thermistor, Ntc, 10K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors - 27AC5943 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors
27AC5943
Thermistor, Ntc, 10K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors 27AC5943
THERMISTOR, NTC, 10K, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:Series A; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 10K, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:Series A; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number GAG10K3976B1 223-1557-ND 8937174 8937174P 27AC5943
Product Name NTC Thermistors NTC Thermistors Thermistor ICs Thermistor ICs Thermistor, Ntc, 10K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors
Temperature Range -40 to 250 C (-40 to 482 F) -40 to 250 C (-40 to 482 F)
Package / Electrode Type Bead Chip/Surface Chip/Surface
Resistance (@25°C) 10000 ohms 10000 ohms
Thermal Time Constant 0.5000 sec, in air
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 10220911-00 - TE Connectivity
Specs
Temperature Range -40 to 250 C (-40 to 482 F)
View Details
NTC Thermistors - 11026265-00 - TE Connectivity
Specs
Temperature Range -55 to 70 C (-67 to 158 F)
View Details
NTC Thermistors - 223-095802-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -55 to 90 C (-67 to 194 F)
Resistance (@25°C) 3000 ohms
View Details
Thermistor; Zero Power Resistance At 25°C Betatherm - 93K2072 - Newark, An Avnet Company
Specs
Lead Style Radial
Temperature Range 0 to ? C (32 to ? F)
Resistance (@25°C) 100000 ohms
View Details