TE Connectivity Thermistor; Zero Power Resistance At 25°C Betatherm 100K6A1B

Description
THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:BetaCurve-1 Series; Thermistor Mounting:Through Hole; Beta Value (K):4143K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:BetaCurve-1 Series; Thermistor Mounting:Through Hole; Beta Value (K):4143K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor; Zero Power Resistance At 25°C Betatherm - 93K2072 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor; Zero Power Resistance At 25°C Betatherm
93K2072
Thermistor; Zero Power Resistance At 25°C Betatherm 93K2072
THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:BetaCurve-1 Series; Thermistor Mounting:Through Hole; Beta Value (K):4143K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:0°C RoHS Compliant: Yes

THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:BetaCurve-1 Series; Thermistor Mounting:Through Hole; Beta Value (K):4143K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 93K2072
Product Name Thermistor; Zero Power Resistance At 25°C Betatherm
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details