TE Connectivity NTC Thermistors 10220911-00

Description
Dimensions Lead Wire Length : 65 MM  [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3348 Product Type Features NTC Sensor Type : Glass Radial Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±2 Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ] Resistance (at 25°C) (KOHM) : 2
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 65 MM  [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3348 Product Type Features NTC Sensor Type : Glass Radial Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±2 Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ] Resistance (at 25°C) (KOHM) : 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 10220911-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
10220911-00
NTC Thermistors 10220911-00
Dimensions Lead Wire Length : 65 MM  [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3348 Product Type Features NTC Sensor Type : Glass Radial Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±2 Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ] Resistance (at 25°C) (KOHM) : 2

Dimensions


  • Lead Wire Length : 65 MM  [2.559 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3348

Product Type Features


  • NTC Sensor Type : Glass Radial
  • Resistance Tolerance (at 25°C) (PCT) : ± 1
  • Tolerance β-Value (PCT) : ±2

Usage Conditions


  • Operating Temperature (Max) : 200 DEGC  [392 DEGF ]
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
  • Resistance (at 25°C) (KOHM) : 2
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 10220911-00
Product Name NTC Thermistors
Temperature Range -40 to 250 C (-40 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - GA30K5A1B - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thermistors - 1624332-2 - TE Connectivity
Specs
Resistance (@25°C) 1500 ohms
View Details
NTC Thermistors - 20033260-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details