TE Connectivity NTC Thermistors GAG10K3435C1

Description
Dimensions Lead Wire Length : 65 MM  [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3435 Product Type Features NTC Sensor Type : Glass Radial Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±2 Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 65 MM  [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3435 Product Type Features NTC Sensor Type : Glass Radial Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±2 Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GAG10K3435C1 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GAG10K3435C1
NTC Thermistors GAG10K3435C1
Dimensions Lead Wire Length : 65 MM  [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3435 Product Type Features NTC Sensor Type : Glass Radial Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±2 Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ] Resistance (at 25°C) (KOHM) : 10

Dimensions


  • Lead Wire Length : 65 MM  [2.559 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3435

Product Type Features


  • NTC Sensor Type : Glass Radial
  • Resistance Tolerance (at 25°C) (PCT) : ± 1
  • Tolerance β-Value (PCT) : ±2

Usage Conditions


  • Operating Temperature (Max) : 200 DEGC  [392 DEGF ]
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number GAG10K3435C1
Product Name NTC Thermistors
Temperature Range -40 to 250 C (-40 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11032560-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
NTC Thermistors - 223-055304-ND - DigiKey
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 5000 ohms
View Details
NTC Thermistors - 20033252-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Discrete NTC - 11029749-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 10000 ohms
View Details