TE Connectivity
Discrete NTC
11029749-00
Description
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 76
Operation/Applicatio
n Wire/Cladding Connection : 32 AWG (.2mm) Gold Plated Dumet wire
Packaging Features Discrete NTC Package : Glass Radial Discrete
Product Type Features Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.5
Signal Characteristics 25/85 Beta Value (K) : 3694
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 200 Maximum Temperature : 200 DEGC [392 DEGF ] Resistance (at Tref) (KOHM) : 10 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 from 0 - 70
Request a Quote
Email Supplier
Description
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 76
Operation/Applicatio
n Wire/Cladding Connection : 32 AWG (.2mm) Gold Plated Dumet wire
Packaging Features Discrete NTC Package : Glass Radial Discrete
Product Type Features Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.5
Signal Characteristics 25/85 Beta Value (K) : 3694
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 200 Maximum Temperature : 200 DEGC [392 DEGF ] Resistance (at Tref) (KOHM) : 10 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 from 0 - 70
Request a Quote
Email Supplier
Suppliers
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 76
Operation/Applicatio
n Wire/Cladding Connection : 32 AWG (.2mm) Gold Plated Dumet wire
Packaging Features Discrete NTC Package : Glass Radial Discrete
Product Type Features Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.5
Signal Characteristics 25/85 Beta Value (K) : 3694
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 200 Maximum Temperature : 200 DEGC [392 DEGF ] Resistance (at Tref) (KOHM) : 10 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 from 0 - 70
Body Features
- Wire Connection : Open End
Dimensions
- Discrete NTC Wire Length (MM) : 76
Operation/Application
- Wire/Cladding Connection : 32 AWG (.2mm) Gold Plated Dumet wire
Packaging Features
- Discrete NTC Package : Glass Radial Discrete
Product Type Features
- Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor
- Tolerance β-Value (PCT) : ±0.5
Signal Characteristics
- 25/85 Beta Value (K) : 3694
Usage Conditions
- Discrete NTC Ambient Temperature Range (DEGC) : -40 - 200
- Maximum Temperature : 200 DEGC [392 DEGF ]
- Resistance (at Tref) (KOHM) : 10
- T_ref for Resistance (DEGC) : 25
- Temperature Accuracy (DEGC) : ± .2 from 0 - 70
Buy Now
Technical Specifications
|
Product Category
|
Thermistors |
|
Product Number
|
11029749-00 |
|
Product Name
|
Discrete NTC |
|
Coating
|
Glass
|
Unlock Full Specs
to access all available technical data
Similar Products
Temperature Range
-40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Package / Electrode Type
Bead
Temperature Range
-40 to 150 C (-40 to 302 F)
Resistance (@25°C)
10000 ohms
View Details