TE Connectivity NTC Thermistors 11032560-00

Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 2873 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : .1
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 2873 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : .1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 11032560-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
11032560-00
NTC Thermistors 11032560-00
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 2873 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : .1

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 2873

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.8

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Resistance (at 25°C) (KOHM) : .1
Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 70K8736 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
70K8736
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors 70K8736
NTC THERMISTOR; Zero Power Resistance at 25°C:100ohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):2873K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:100ohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):2873K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 11032560-00 70K8736
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
Temperature Range -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624337-1 - TE Connectivity
Specs
Resistance (@25°C) 3000 ohms
View Details
NTC Thermistors - GA30K5A1IA - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
NTC Thermistors - 11026806-00 - TE Connectivity
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
View Details