TE Connectivity Antennas 2118439-2

Description
Configuration Features Antenna Style : Embedded Antenna Type : Thin PCB Band Type : Dual Band Dimensions Cable Length : 310 MM  [12.205 INCH ] Product Height : .85 MM  [.033 INCH ] Product Length : 29.9974 MM  [1.181 INCH ] Product Width : 9.6 MM  [.374 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Bluetooth, ZigBee, WLAN, Wi-Fi Mechanical Attachment Mounting Retention Type : Adhesive Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : MCIS, u.fl, MHF Signal Characteristics Frequency Band (MHZ) : 4900 - 5875, 2400 - 2483.5 Usage Conditions Application by Region : WLAN - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, WLAN - Global - 4900 - 5875 MHz, Wi-Fi - Global - 4900 - 5875 MHz
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Embedded Antenna Type : Thin PCB Band Type : Dual Band Dimensions Cable Length : 310 MM  [12.205 INCH ] Product Height : .85 MM  [.033 INCH ] Product Length : 29.9974 MM  [1.181 INCH ] Product Width : 9.6 MM  [.374 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Bluetooth, ZigBee, WLAN, Wi-Fi Mechanical Attachment Mounting Retention Type : Adhesive Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : MCIS, u.fl, MHF Signal Characteristics Frequency Band (MHZ) : 4900 - 5875, 2400 - 2483.5 Usage Conditions Application by Region : WLAN - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, WLAN - Global - 4900 - 5875 MHz, Wi-Fi - Global - 4900 - 5875 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118439-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2118439-2
Antennas 2118439-2
Configuration Features Antenna Style : Embedded Antenna Type : Thin PCB Band Type : Dual Band Dimensions Cable Length : 310 MM  [12.205 INCH ] Product Height : .85 MM  [.033 INCH ] Product Length : 29.9974 MM  [1.181 INCH ] Product Width : 9.6 MM  [.374 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Bluetooth, ZigBee, WLAN, Wi-Fi Mechanical Attachment Mounting Retention Type : Adhesive Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : MCIS, u.fl, MHF Signal Characteristics Frequency Band (MHZ) : 4900 - 5875, 2400 - 2483.5 Usage Conditions Application by Region : WLAN - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, WLAN - Global - 4900 - 5875 MHz, Wi-Fi - Global - 4900 - 5875 MHz

Configuration Features


  • Antenna Style : Embedded
  • Antenna Type : Thin PCB
  • Band Type : Dual Band

Dimensions


  • Cable Length : 310 MM  [12.205 INCH ]
  • Product Height : .85 MM  [.033 INCH ]
  • Product Length : 29.9974 MM  [1.181 INCH ]
  • Product Width : 9.6 MM  [.374 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : Bluetooth, ZigBee, WLAN, Wi-Fi

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Polarization : Linear
  • Region : Global

Operation/Application


  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : MCIS, u.fl, MHF

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 5875, 2400 - 2483.5

Usage Conditions


  • Application by Region : WLAN - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, WLAN - Global - 4900 - 5875 MHz, Wi-Fi - Global - 4900 - 5875 MHz
Buy Now
RF Antennas - A140973-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A140973-ND
RF Antennas A140973-ND
2.44GHz, 5.387GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.9GHz ~ 5.875GHz U.FL (UMCC), IPEX MHF1 Adhesive

2.44GHz, 5.387GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.9GHz ~ 5.875GHz U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Antennas - 2118439-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118439-2
Antennas 2118439-2
WIFI DUAL BAND ANTENNA ASSY W/310MM CABL

WIFI DUAL BAND ANTENNA ASSY W/310MM CABL

Buy Now
RF ANT 2.44/5.387GHZ PCB TRACE - 792-2118439-2 - Utmel Electronic Limited
Hong Kong, China
RF ANT 2.44/5.387GHZ PCB TRACE
792-2118439-2
RF ANT 2.44/5.387GHZ PCB TRACE 792-2118439-2
RF ANT 2.44/5.387GHZ PCB TRACE

RF ANT 2.44/5.387GHZ PCB TRACE

Supplier's Site
RF Antennas - 2118439-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118439-2
RF Antennas 2118439-2
2.44GHz, 5.387GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.9GHz ~ 5.875GHz U.FL (UMCC), IPEX MHF1 Adhesive

2.44GHz, 5.387GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.9GHz ~ 5.875GHz U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2118439-2 A140973-ND 2118439-2 792-2118439-2 2118439-2
Product Name Antennas RF Antennas Antennas RF ANT 2.44/5.387GHZ PCB TRACE RF Antennas
Applications Modem or Wireless Network; Bluetooth, ZigBee, WLAN, Wi-Fi Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ RF Testing; Bluetooth, Wi-Fi, WLAN, Zigbee™ Bluetooth, Wi-Fi, WLAN, Zigbee™
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz 2440.0 to 5387.0 MHz 2440.0 to 5387.0 MHz
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195761-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
5 suppliers
Antennas - 2118316-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1513156-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, ISM, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers