TE Connectivity Antennas 2108921-5

Description
Body Features Antenna Weight : 3.5 G  [.124 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .9 MM  [.035 INCH ] Cable Length : .05 M  [.16 FT ] Product Height : .12 MM  [.004 INCH ] Product Length : 20 MM  [.78 INCH ] Product Width : 119.3 MM  [4.69 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.9:1 Industry Standards Communication Protocol : Cellular, GNSS, 5G, Cat-M/NB-IoT, Wi-Fi Primary Application : 5G, Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 1700 - 2700, 4000 - 5000, 5000 - 6000, 1427 - 1700, 3300 - 4000, 617 - 960, 6000 - 7125 Frequency Category : 617 - 7125 Gain (Max) (DB) : 4.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 3.5 G  [.124 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .9 MM  [.035 INCH ] Cable Length : .05 M  [.16 FT ] Product Height : .12 MM  [.004 INCH ] Product Length : 20 MM  [.78 INCH ] Product Width : 119.3 MM  [4.69 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.9:1 Industry Standards Communication Protocol : Cellular, GNSS, 5G, Cat-M/NB-IoT, Wi-Fi Primary Application : 5G, Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 1700 - 2700, 4000 - 5000, 5000 - 6000, 1427 - 1700, 3300 - 4000, 617 - 960, 6000 - 7125 Frequency Category : 617 - 7125 Gain (Max) (DB) : 4.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108921-5 - TE Connectivity
Berwyn, PA, United States
Antennas
2108921-5
Antennas 2108921-5
Body Features Antenna Weight : 3.5 G  [.124 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .9 MM  [.035 INCH ] Cable Length : .05 M  [.16 FT ] Product Height : .12 MM  [.004 INCH ] Product Length : 20 MM  [.78 INCH ] Product Width : 119.3 MM  [4.69 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.9:1 Industry Standards Communication Protocol : Cellular, GNSS, 5G, Cat-M/NB-IoT, Wi-Fi Primary Application : 5G, Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 1700 - 2700, 4000 - 5000, 5000 - 6000, 1427 - 1700, 3300 - 4000, 617 - 960, 6000 - 7125 Frequency Category : 617 - 7125 Gain (Max) (DB) : 4.7 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 3.5 G  [.124 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .9 MM  [.035 INCH ]
  • Cable Length : .05 M  [.16 FT ]
  • Product Height : .12 MM  [.004 INCH ]
  • Product Length : 20 MM  [.78 INCH ]
  • Product Width : 119.3 MM  [4.69 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.9:1

Industry Standards


  • Communication Protocol : Cellular, GNSS, 5G, Cat-M/NB-IoT, Wi-Fi
  • Primary Application : 5G, Cellular, Cat-M/NB-IoT

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 1700 - 2700, 4000 - 5000, 5000 - 6000, 1427 - 1700, 3300 - 4000, 617 - 960, 6000 - 7125
  • Frequency Category : 617 - 7125
  • Gain (Max) (DB) : 4.7
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2108921-5-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108921-5-ND
RF Antennas 17-2108921-5-ND
FPC ANT, MHF4L, 50MM, 617-7125MH

FPC ANT, MHF4L, 50MM, 617-7125MH

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2108921-5 17-2108921-5-ND
Product Name Antennas RF Antennas
Applications 5G, Cellular, Cat-M/NB-IoT RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 7125.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2493311 - RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 6.3 dB
View Details
Antennas - L000486-03 - TE Connectivity
TE Connectivity
Specs
Applications 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-1513472-4 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2108921-3 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details