TE Connectivity Antennas 2195935-3

Description
Body Features Antenna Weight : 4 G  [.159 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .21 M  [.69 FT ] Product Diameter : 29 MM  [1.14 INCH ] Product Height : 10 MM  [.393 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Snap-In Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125 Frequency Category : 5925 - 7125, 5150 - 5875, 2400 - 2500 Gain (Max) (DB) : 3.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 4 G  [.159 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .21 M  [.69 FT ] Product Diameter : 29 MM  [1.14 INCH ] Product Height : 10 MM  [.393 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Snap-In Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125 Frequency Category : 5925 - 7125, 5150 - 5875, 2400 - 2500 Gain (Max) (DB) : 3.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195935-3 - TE Connectivity
Berwyn, PA, United States
Antennas
2195935-3
Antennas 2195935-3
Body Features Antenna Weight : 4 G  [.159 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .21 M  [.69 FT ] Product Diameter : 29 MM  [1.14 INCH ] Product Height : 10 MM  [.393 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Snap-In Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125 Frequency Category : 5925 - 7125, 5150 - 5875, 2400 - 2500 Gain (Max) (DB) : 3.1 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 4 G  [.159 OZ ]

Configuration Features


  • Antenna Style : Stamped
  • Antenna Type : Stamped Metal
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ]
  • Cable Length : .21 M  [.69 FT ]
  • Product Diameter : 29 MM  [1.14 INCH ]
  • Product Height : 10 MM  [.393 INCH ]
  • Product Length : 29 MM  [1.14 INCH ]
  • Product Width : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Snap-In
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Packaging Features


  • Packaging Method : Bag/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125
  • Frequency Category : 5925 - 7125, 5150 - 5875, 2400 - 2500
  • Gain (Max) (DB) : 3.1
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-2195935-3-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
343-2195935-3-ND
RF Antennas 343-2195935-3-ND
UAM ASSEMBLY 210MM MHF WIFI6E

UAM ASSEMBLY 210MM MHF WIFI6E

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2195935-3 343-2195935-3-ND
Product Name Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 7125.0 MHz 2450.0 to 6525.0 MHz
Gain 3 to 6 dB 0.2000 to 3.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A112307-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 920.0 MHz
Gain 0.0 dB
View Details
3 suppliers
RF Antennas - A99131-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
Antennas - 2108858-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
3 suppliers