TE Connectivity Antennas 2195891-1

Description
Body Features Antenna Weight : 68.25 G  [2.407 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Patch Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.6 MM  [.102 INCH ] Cable Length : 3 M  [9.84 FT ] Product Height : 17 MM  [.66 INCH ] Product Length : 50 MM  [1.96 INCH ] Product Width : 38 MM  [1.496 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Magnetic Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1559 - 1610 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 29.4 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 68.25 G  [2.407 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Patch Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.6 MM  [.102 INCH ] Cable Length : 3 M  [9.84 FT ] Product Height : 17 MM  [.66 INCH ] Product Length : 50 MM  [1.96 INCH ] Product Width : 38 MM  [1.496 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Magnetic Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1559 - 1610 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 29.4 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195891-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195891-1
Antennas 2195891-1
Body Features Antenna Weight : 68.25 G  [2.407 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Patch Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.6 MM  [.102 INCH ] Cable Length : 3 M  [9.84 FT ] Product Height : 17 MM  [.66 INCH ] Product Length : 50 MM  [1.96 INCH ] Product Width : 38 MM  [1.496 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Magnetic Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1559 - 1610 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 29.4 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 68.25 G  [2.407 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Patch
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 2.6 MM  [.102 INCH ]
  • Cable Length : 3 M  [9.84 FT ]
  • Product Height : 17 MM  [.66 INCH ]
  • Product Length : 50 MM  [1.96 INCH ]
  • Product Width : 38 MM  [1.496 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : GNSS
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Magnetic Mount
  • Polarization : RHCP

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Directional
  • Wireless Standard : GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1559 - 1610
  • Frequency Category : 1420 - 1620
  • Gain (Max) (DB) : 29.4
  • Peak Gain (DBI) : > 6
Buy Now
RF Antennas - 17-2195891-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195891-1-ND
RF Antennas 17-2195891-1-ND
1.5845GHz GNSS Module RF Antenna 1.559GHz ~ 1.61GHz 21.51dBic SMA Male Chassis Mount

1.5845GHz GNSS Module RF Antenna 1.559GHz ~ 1.61GHz 21.51dBic SMA Male Chassis Mount

Buy Now Datasheet
RF Antennas - 2195891-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195891-1
RF Antennas 2195891-1
1.5845GHz GNSS Module RF Antenna 1.559GHz ~ 1.61GHz 21.51dBic SMA Male Chassis Mount

1.5845GHz GNSS Module RF Antenna 1.559GHz ~ 1.61GHz 21.51dBic SMA Male Chassis Mount

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2195891-1 17-2195891-1-ND 2195891-1
Product Name Antennas RF Antennas RF Antennas
Applications GNSS GPS; GNSS GNSS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1610.0 MHz 1584.5 MHz
Gain 6 dB 21.51 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195899-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4.9 dB
View Details
3 suppliers
Antennas - 2321811-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, LTE, WLAN, Wi-Fi, WiMAX, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
Antennas - 2108857-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108971-7 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers