TE Connectivity Antennas 2118060-1

Description
Body Features Antenna Weight : 3.3 G  [.116 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .35 M  [1.15 FT ] Product Height : .3 MM  [.012 INCH ] Product Length : 29.59 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.624 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, Wi-Fi, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2300 - 3800 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 3.3 G  [.116 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .35 M  [1.15 FT ] Product Height : .3 MM  [.012 INCH ] Product Length : 29.59 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.624 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, Wi-Fi, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2300 - 3800 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118060-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2118060-1
Antennas 2118060-1
Body Features Antenna Weight : 3.3 G  [.116 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .35 M  [1.15 FT ] Product Height : .3 MM  [.012 INCH ] Product Length : 29.59 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.624 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, Wi-Fi, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2300 - 3800 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 3.3 G  [.116 OZ ]

Configuration Features


  • Antenna Style : Thin PCB
  • Antenna Type : PCB
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .35 M  [1.15 FT ]
  • Product Height : .3 MM  [.012 INCH ]
  • Product Length : 29.59 MM  [1.165 INCH ]
  • Product Width : 41.24 MM  [1.624 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Zigbee, Wi-Fi, Bluetooth
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, MHF, U.FL, MHF1

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5875, 2300 - 3800
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
3800MHz 5875MHz Rf Antenna - 875-2118060-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3800MHz 5875MHz Rf Antenna
875-2118060-1
3800MHz 5875MHz Rf Antenna 875-2118060-1
Antenna Omni-Directional 2dB Gain 3800MHz/5875MHz Bag/Box Product overview: 2118060-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800MHz, 5875MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3800MHz, 5875MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2118060-1 can be used for catalog matching and distributor lookup.

Antenna Omni-Directional 2dB Gain 3800MHz/5875MHz Bag/Box Product overview: 2118060-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800MHz, 5875MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3800MHz, 5875MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2118060-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - A107430-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A107430-ND
RF Antennas A107430-ND
3.1GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.3GHz ~ 3.8GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

3.1GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.3GHz ~ 3.8GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Antennas - 2118060-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118060-1
Antennas 2118060-1
WLAN DUAL BAND Antenna Assembl

WLAN DUAL BAND Antenna Assembl

Buy Now
RF Antennas - 2118060-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118060-1
RF Antennas 2118060-1
3.1GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.3GHz ~ 3.8GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

3.1GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.3GHz ~ 3.8GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now
Pcb Antenna, Lin, 5.15-5.875Ghz, 2Dbi; Antenna Type Te Connectivity - 93X8126 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, Lin, 5.15-5.875Ghz, 2Dbi; Antenna Type Te Connectivity
93X8126
Pcb Antenna, Lin, 5.15-5.875Ghz, 2Dbi; Antenna Type Te Connectivity 93X8126
PCB ANTENNA, LIN, 5.15-5.875GHZ, 2DBI; Antenna Type:PCB; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:3; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:-RoHS Compliant: Yes

PCB ANTENNA, LIN, 5.15-5.875GHZ, 2DBI; Antenna Type:PCB; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:3; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:-RoHS Compliant: Yes

Supplier's Site
Pcb Antenna, 5.875Ghz, 2Dbi, Adhesive; Antenna Type Amp Te Connectivity - 33AC5745 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.875Ghz, 2Dbi, Adhesive; Antenna Type Amp Te Connectivity
33AC5745
Pcb Antenna, 5.875Ghz, 2Dbi, Adhesive; Antenna Type Amp Te Connectivity 33AC5745
PCB ANTENNA, 5.875GHZ, 2DBI, ADHESIVE; Antenna Type:PCB; Frequency Min:2.3GHz; Frequency Max:5.875GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:3; Input Power:3W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-;RoHS Compliant: Yes

PCB ANTENNA, 5.875GHZ, 2DBI, ADHESIVE; Antenna Type:PCB; Frequency Min:2.3GHz; Frequency Max:5.875GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:3; Input Power:3W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
2118060-1
Antennas 2118060-1
Antennas WLAN DUAL BAND ANTENNA

Antennas WLAN DUAL BAND ANTENNA

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2118060-1 875-2118060-1 A107430-ND 2118060-1 2118060-1 93X8126 33AC5745 2118060-1
Product Name Antennas 3800MHz 5875MHz Rf Antenna RF Antennas Antennas RF Antennas Pcb Antenna, Lin, 5.15-5.875Ghz, 2Dbi; Antenna Type Te Connectivity Pcb Antenna, 5.875Ghz, 2Dbi, Adhesive; Antenna Type Amp Te Connectivity Antennas
Applications Wi-Fi RF Testing Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ Bluetooth, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear Linear
Primary Frequency Range 2300.0 to 5875.0 MHz 3100.0 to 5500.0 MHz 5150.0 to 5875.0 MHz 2300.0 to 5875.0 MHz
Gain 0.0 to 3 dB 2 dB 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118308-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-1513472-9 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2372105-1 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2548623-6 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers