TE Connectivity Antennas 2108912-1

Description
Body Features Antenna Weight : 2.5 G  [.088 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ] Cable Length : .06 M  [.18 FT ] Product Height : 5.2 MM  [.205 INCH ] Product Length : 12 MM  [.473 INCH ] Product Width : 12 MM  [.473 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Adhesive Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, UMCC, MHF Signal Characteristics Frequency Band (MHZ) : 1575.42 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 11.1 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2.5 G  [.088 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ] Cable Length : .06 M  [.18 FT ] Product Height : 5.2 MM  [.205 INCH ] Product Length : 12 MM  [.473 INCH ] Product Width : 12 MM  [.473 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Adhesive Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, UMCC, MHF Signal Characteristics Frequency Band (MHZ) : 1575.42 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 11.1 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108912-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108912-1
Antennas 2108912-1
Body Features Antenna Weight : 2.5 G  [.088 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ] Cable Length : .06 M  [.18 FT ] Product Height : 5.2 MM  [.205 INCH ] Product Length : 12 MM  [.473 INCH ] Product Width : 12 MM  [.473 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Adhesive Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, UMCC, MHF Signal Characteristics Frequency Band (MHZ) : 1575.42 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 11.1 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 2.5 G  [.088 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ]
  • Cable Length : .06 M  [.18 FT ]
  • Product Height : 5.2 MM  [.205 INCH ]
  • Product Length : 12 MM  [.473 INCH ]
  • Product Width : 12 MM  [.473 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : GNSS
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : RHCP

Operation/Application


  • Directionality : Directional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tray/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1, U.FL, UMCC, MHF

Signal Characteristics


  • Frequency Band (MHZ) : 1575.42
  • Frequency Category : 1164 - 1610
  • Gain (Max) (DB) : 11.1
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 17-2108912-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108912-1-ND
RF Antennas 17-2108912-1-ND
1.576GHz GNSS Flat Patch RF Antenna 1.574GHz ~ 1.578GHz 11.1dBic RP-SMA Female Adhesive

1.576GHz GNSS Flat Patch RF Antenna 1.574GHz ~ 1.578GHz 11.1dBic RP-SMA Female Adhesive

Buy Now Datasheet
RF Antennas - 2108912-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108912-1
RF Antennas 2108912-1
1.576GHz GNSS Flat Patch RF Antenna 1.574GHz ~ 1.578GHz 11.1dBic RP-SMA Female Adhesive

1.576GHz GNSS Flat Patch RF Antenna 1.574GHz ~ 1.578GHz 11.1dBic RP-SMA Female Adhesive

Buy Now Datasheet
Active Ant,mhf,55Mm,l1 Rohs Compliant Te Connectivity - 64AJ2574 - Newark, An Avnet Company
Chicago, IL, United States
Active Ant,mhf,55Mm,l1 Rohs Compliant Te Connectivity
64AJ2574
Active Ant,mhf,55Mm,l1 Rohs Compliant Te Connectivity 64AJ2574
ACTIVE ANT,MHF,55MM,L1 ROHS COMPLIANT: YES

ACTIVE ANT,MHF,55MM,L1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 2108912-1 17-2108912-1-ND 2108912-1 64AJ2574
Product Name Antennas RF Antennas RF Antennas Active Ant,mhf,55Mm,l1 Rohs Compliant Te Connectivity
Applications GNSS GPS; GNSS GNSS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz 1576.0 MHz
Gain 6 dB 11.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118907-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118898-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, ISM, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195729-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS, 5G, 5G 5000, 5G 3500, LTE, 5G 4000
Primary Frequency Range 790.0 to 5925.0 MHz
Gain 0.0 to 3 dB
View Details
3 suppliers
Antennas - 1-2344657-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details