TE Connectivity Antennas 2108923-2

Description
Body Features Antenna Weight : 12.6 G  [.444 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 20 MM  [.787 INCH ] Product Length : 135.8 MM  [5.346 INCH ] Product Width : 19.91 MM  [.783 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 12.6 G  [.444 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 20 MM  [.787 INCH ] Product Length : 135.8 MM  [5.346 INCH ] Product Width : 19.91 MM  [.783 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108923-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2108923-2
Antennas 2108923-2
Body Features Antenna Weight : 12.6 G  [.444 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 20 MM  [.787 INCH ] Product Length : 135.8 MM  [5.346 INCH ] Product Width : 19.91 MM  [.783 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.2 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 12.6 G  [.444 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Terminal/Duck
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 20 MM  [.787 INCH ]
  • Product Length : 135.8 MM  [5.346 INCH ]
  • Product Width : 19.91 MM  [.783 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : Wi-Fi, Bluetooth, Zigbee
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 3.2
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2108923-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108923-2-ND
RF Antennas 17-2108923-2-ND
EXTERNAL ANT., SMA, WI-FI 6E(WHI

EXTERNAL ANT., SMA, WI-FI 6E(WHI

Buy Now Datasheet
RF Antennas - 2108923-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108923-2
RF Antennas 2108923-2
2.45GHz, 5.5125GHz, 6.525GHz 802.11a/b/g/n/ac/ad, Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 3.2dB, 3.2dB, 3.2dB SMA Male Connector Mount

2.45GHz, 5.5125GHz, 6.525GHz 802.11a/b/g/n/ac/ad, Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 3.2dB, 3.2dB, 3.2dB SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2108923-2 17-2108923-2-ND 2108923-2
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; 802.11a/b/g/n/ac/ad, Bluetooth, Wi-Fi, WLAN, Zigbee™ 802.11a/b/g/n/ac/ad, Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 7125.0 MHz 2450.0 to 6525.0 MHz
Gain 3 to 6 dB 3.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823594-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, WiMAX, GPS, GNSS, GSM, Wi-Fi, Cellular
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2344656-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195729-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS, 5G, 5G 5000, 5G 3500, LTE, 5G 4000
Primary Frequency Range 790.0 to 5925.0 MHz
Gain 0.0 to 3 dB
View Details
3 suppliers