TE Connectivity Analog Power Meters CS7831-000

Description
Configuration Features Panel Cutout Size : 69.85 MM  [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth : 62.23 MM  [2.45 INCH ] Product Height : 88.9 MM  [3.5 INCH ] Product Width : 88.9 MM  [3.5 INCH ] Electrical Characteristics Power Meter Function : Frequency Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±2 Scale (V) : 200/250
Request a Quote Datasheet
Description
Configuration Features Panel Cutout Size : 69.85 MM  [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth : 62.23 MM  [2.45 INCH ] Product Height : 88.9 MM  [3.5 INCH ] Product Width : 88.9 MM  [3.5 INCH ] Electrical Characteristics Power Meter Function : Frequency Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±2 Scale (V) : 200/250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - CS7831-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
CS7831-000
Analog Power Meters CS7831-000
Configuration Features Panel Cutout Size : 69.85 MM  [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth : 62.23 MM  [2.45 INCH ] Product Height : 88.9 MM  [3.5 INCH ] Product Width : 88.9 MM  [3.5 INCH ] Electrical Characteristics Power Meter Function : Frequency Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±2 Scale (V) : 200/250

Configuration Features


  • Panel Cutout Size : 69.85 MM  [2.75 INCH ]
  • Wiring Configuration : Single Phase

Dimensions


  • Case Size : 88.9 MM  [3.5 INCH ]
  • Product Depth : 62.23 MM  [2.45 INCH ]
  • Product Height : 88.9 MM  [3.5 INCH ]
  • Product Width : 88.9 MM  [3.5 INCH ]

Electrical Characteristics


  • Power Meter Function : Frequency

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : ANSI Panel Mount

Operation/Application


  • Operating Frequency Range (HZ) : 50 - 60

Product Type Features


  • Accuracy (PCT) : ±2
  • Scale (V) : 200/250
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number CS7831-000
Product Name Analog Power Meters
Display Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Power Meters - A89242-000 - TE Connectivity
Specs
Display Type Analog
View Details
Electronic Power Meters - C43111-000 - TE Connectivity
Specs
Phase Single Phase; Three Phase
View Details
Analog Power Meters - 625688-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Electronic Power Meters - F86416-000 - TE Connectivity
Specs
Phase Single Phase; Three Phase
View Details