TE Connectivity Potting Resin EL5258-000

Description
Body Features Color : Milky-Translucent Electrical Characteristics Potting Resin Voltage Rating : ≤ 36 Industry Standards CSA Certified : No Standards : HD 629.1 UL Rating : No Operation/Applicatio n Application : Potting Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Isocyanate-Free : Yes Label-Free Acc REACH & CLP : Yes Marine-Offshore-Ship building Certified : No Silicone-Free : No UV-Stabilized : No Other Other Colors Available : No Product Use : Insulation Packaging Features Minimum Packaging Unit : 1 Packaging Quantity (L) : 5 Potting Resin Packaging Method : PE-Canister Product Availability Minimum Order Quantity : 60 Potting Resin Product Availability : China, ASIA, ANZPAC, AMERICAS, EMEA Product Type Features Component Design : Liquid Material System : Fluid Silicone Potting Resin Product Type : Casting Material Potting Resin Technology : Insulating Compound Self-Repairing : Yes Usage Conditions Environmental Resistance : Self-Sealing, Water-Blocking Flammability : Non-Flame-Retardant
Request a Quote
Description
Body Features Color : Milky-Translucent Electrical Characteristics Potting Resin Voltage Rating : ≤ 36 Industry Standards CSA Certified : No Standards : HD 629.1 UL Rating : No Operation/Applicatio n Application : Potting Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Isocyanate-Free : Yes Label-Free Acc REACH & CLP : Yes Marine-Offshore-Ship building Certified : No Silicone-Free : No UV-Stabilized : No Other Other Colors Available : No Product Use : Insulation Packaging Features Minimum Packaging Unit : 1 Packaging Quantity (L) : 5 Potting Resin Packaging Method : PE-Canister Product Availability Minimum Order Quantity : 60 Potting Resin Product Availability : China, ASIA, ANZPAC, AMERICAS, EMEA Product Type Features Component Design : Liquid Material System : Fluid Silicone Potting Resin Product Type : Casting Material Potting Resin Technology : Insulating Compound Self-Repairing : Yes Usage Conditions Environmental Resistance : Self-Sealing, Water-Blocking Flammability : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Potting Resin - EL5258-000 - TE Connectivity
Berwyn, PA, United States
Potting Resin
EL5258-000
Potting Resin EL5258-000
Body Features Color : Milky-Translucent Electrical Characteristics Potting Resin Voltage Rating : ≤ 36 Industry Standards CSA Certified : No Standards : HD 629.1 UL Rating : No Operation/Applicatio n Application : Potting Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Isocyanate-Free : Yes Label-Free Acc REACH & CLP : Yes Marine-Offshore-Ship building Certified : No Silicone-Free : No UV-Stabilized : No Other Other Colors Available : No Product Use : Insulation Packaging Features Minimum Packaging Unit : 1 Packaging Quantity (L) : 5 Potting Resin Packaging Method : PE-Canister Product Availability Minimum Order Quantity : 60 Potting Resin Product Availability : China, ASIA, ANZPAC, AMERICAS, EMEA Product Type Features Component Design : Liquid Material System : Fluid Silicone Potting Resin Product Type : Casting Material Potting Resin Technology : Insulating Compound Self-Repairing : Yes Usage Conditions Environmental Resistance : Self-Sealing, Water-Blocking Flammability : Non-Flame-Retardant

Body Features


  • Color : Milky-Translucent

Electrical Characteristics


  • Potting Resin Voltage Rating : ≤ 36

Industry Standards


  • CSA Certified : No
  • Standards : HD 629.1
  • UL Rating : No

Operation/Application


  • Application : Potting
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Isocyanate-Free : Yes
  • Label-Free Acc REACH & CLP : Yes
  • Marine-Offshore-Shipbuilding Certified : No
  • Silicone-Free : No
  • UV-Stabilized : No

Other


  • Other Colors Available : No
  • Product Use : Insulation

Packaging Features


  • Minimum Packaging Unit : 1
  • Packaging Quantity (L) : 5
  • Potting Resin Packaging Method : PE-Canister

Product Availability


  • Minimum Order Quantity : 60
  • Potting Resin Product Availability : China, ASIA, ANZPAC, AMERICAS, EMEA

Product Type Features


  • Component Design : Liquid
  • Material System : Fluid Silicone
  • Potting Resin Product Type : Casting Material
  • Potting Resin Technology : Insulating Compound
  • Self-Repairing : Yes

Usage Conditions


  • Environmental Resistance : Self-Sealing, Water-Blocking
  • Flammability : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Encapsulants and Potting Compounds
Product Number EL5258-000
Product Name Potting Resin
Form / Function Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Potting Resin - EE3391-000 - TE Connectivity
Specs
Chemical System Two-Part Hydrocarbon Resin
View Details
Potting Resin - EE3384-000 - TE Connectivity
Specs
Chemical System Two-Part Hydrocarbon Resin
View Details
Potting Resin - F56608-000 - TE Connectivity
Specs
Chemical System Polyurethane; Two-Part Polyurethane
View Details
Potting Resin - E57640-000 - TE Connectivity
Specs
Chemical System Two-Part Hydrocarbon Resin
View Details