Body Features Primary Product Color : Gray
Electrical Characteristics Voltage Class (KV) : ≤ 36
Operation/Applicatio
n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation
Product Type Features Installation Technology : Cold Applied
Body Features
- Primary Product Color : Gray
Electrical Characteristics
- Voltage Class (KV) : ≤ 36
Operation/Application
- Compatible Equipment : Bushings/Insulators
- Power Component Application Type : Substation
Product Type Features
- Installation Technology : Cold Applied