TE Connectivity Station Post Insulators 1599906-2

Description
Body Features Color : Gray Dimensions Shed Inside Diameter : 136 MM  [5.354 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : 15 Mechanical Attachment Cantilever Strength (KN) : 12.5 Cantilever Strength (LB) : 2800 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain
Request a Quote
Description
Body Features Color : Gray Dimensions Shed Inside Diameter : 136 MM  [5.354 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : 15 Mechanical Attachment Cantilever Strength (KN) : 12.5 Cantilever Strength (LB) : 2800 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - 1599906-2 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
1599906-2
Station Post Insulators 1599906-2
Body Features Color : Gray Dimensions Shed Inside Diameter : 136 MM  [5.354 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : 15 Mechanical Attachment Cantilever Strength (KN) : 12.5 Cantilever Strength (LB) : 2800 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain

Body Features


  • Color : Gray

Dimensions


  • Shed Inside Diameter : 136 MM  [5.354 INCH ]

Electrical Characteristics


  • Station Post Insulator Voltage Class (KV) : 15

Mechanical Attachment


  • Cantilever Strength (KN) : 12.5
  • Cantilever Strength (LB) : 2800

Operation/Application


  • Application Type : Substation

Product Availability


  • Station Post Insulator Product Availability : Worldwide

Product Type Features


  • Station Post Insulator Product Type : Station Post Insulator
  • Station Post Insulator Technology : Porcelain
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number 1599906-2
Product Name Station Post Insulators
BIL 15 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

LV/MV Insulating Covers - EE6192-000 - TE Connectivity
Specs
Material Crosslinked Polyethylene
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details