TE Connectivity Galvanic Insulators 52920611-SE

Description
Configuration Features Number of Outputs : 1 Operation/Applicatio n Operational Function : Converter Isolator Current / Voltage Signal Characteristics Electrical Signal Type : Voltage Usage Conditions Field Device Type : Analog Transmitter Number of Inputs : 1
Request a Quote Datasheet
Description
Configuration Features Number of Outputs : 1 Operation/Applicatio n Operational Function : Converter Isolator Current / Voltage Signal Characteristics Electrical Signal Type : Voltage Usage Conditions Field Device Type : Analog Transmitter Number of Inputs : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Galvanic Insulators - 52920611-SE - TE Connectivity
Berwyn, PA, United States
Galvanic Insulators
52920611-SE
Galvanic Insulators 52920611-SE
Configuration Features Number of Outputs : 1 Operation/Applicatio n Operational Function : Converter Isolator Current / Voltage Signal Characteristics Electrical Signal Type : Voltage Usage Conditions Field Device Type : Analog Transmitter Number of Inputs : 1

Configuration Features


  • Number of Outputs : 1

Operation/Application


  • Operational Function : Converter Isolator Current / Voltage

Signal Characteristics


  • Electrical Signal Type : Voltage

Usage Conditions


  • Field Device Type : Analog Transmitter
  • Number of Inputs : 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number 52920611-SE
Product Name Galvanic Insulators
Unlock Full Specs
to access all available technical data

Similar Products