TE Connectivity Wire End Caps 034913-000

Description
Body Features Adhesive Pre-Coat : No Color : Black End Cap Material Systems Code : 100 Material : Crosslinked Polyolefin Material Code : 100 Pliancy : Flexible Sealant : None Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 5.1 MM  [.2 INCH ] Length : 22 MM  [.876 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.08 INCH ] Recovered Wall Thickness (Nominal) : 1.02 MM  [.04 INCH ] Wall Thickness : Medium Industry Standards Government Qualified : No Other End Cap Adhesive Type : Adhesive Purchased Separately Molded Part Shape Code : 101A Product Type Features End Cap Wall Type : Single Size Code : 11 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for occasional exposure to fluids
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Color : Black End Cap Material Systems Code : 100 Material : Crosslinked Polyolefin Material Code : 100 Pliancy : Flexible Sealant : None Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 5.1 MM  [.2 INCH ] Length : 22 MM  [.876 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.08 INCH ] Recovered Wall Thickness (Nominal) : 1.02 MM  [.04 INCH ] Wall Thickness : Medium Industry Standards Government Qualified : No Other End Cap Adhesive Type : Adhesive Purchased Separately Molded Part Shape Code : 101A Product Type Features End Cap Wall Type : Single Size Code : 11 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for occasional exposure to fluids
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire End Caps - 034913-000 - TE Connectivity
Berwyn, PA, United States
Wire End Caps
034913-000
Wire End Caps 034913-000
Body Features Adhesive Pre-Coat : No Color : Black End Cap Material Systems Code : 100 Material : Crosslinked Polyolefin Material Code : 100 Pliancy : Flexible Sealant : None Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 5.1 MM  [.2 INCH ] Length : 22 MM  [.876 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.08 INCH ] Recovered Wall Thickness (Nominal) : 1.02 MM  [.04 INCH ] Wall Thickness : Medium Industry Standards Government Qualified : No Other End Cap Adhesive Type : Adhesive Purchased Separately Molded Part Shape Code : 101A Product Type Features End Cap Wall Type : Single Size Code : 11 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for occasional exposure to fluids

Body Features


  • Adhesive Pre-Coat : No
  • Color : Black
  • End Cap Material Systems Code : 100
  • Material : Crosslinked Polyolefin
  • Material Code : 100
  • Pliancy : Flexible
  • Sealant : None
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 5.1 MM  [.2 INCH ]
  • Length : 22 MM  [.876 INCH ]
  • Recovered Inside Diameter (Max) : 2 MM  [.08 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.02 MM  [.04 INCH ]
  • Wall Thickness : Medium

Industry Standards


  • Government Qualified : No

Other


  • End Cap Adhesive Type : Adhesive Purchased Separately
  • Molded Part Shape Code : 101A

Product Type Features


  • End Cap Wall Type : Single
  • Size Code : 11

Usage Conditions


  • Flammability : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Properties : Immersion Protection
  • Resistance Protection : Suitable for occasional exposure to fluids
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 034913-000
Product Name Wire End Caps
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 15 to 17 AWG
View Details
2 suppliers
Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details
Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details