1-1377174-3 -- CRIMP WIRE PINS, TABS & FERRULES
TE Connectivity
Crimp Wire Pins, Tabs & Ferrules
1-1377174-3
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Overall Product Length : 20.26 MM [.798 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Box
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Overall Product Length : 20.26 MM [.798 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Box
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Overall Product Length : 20.26 MM [.798 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Box
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Barrel Type : Closed
- Contact Fabrication : Stamped & Formed
- Contact Shape & Form : Round
- Crimp Wire Terminal Type : Wire Pin Terminal
- Mating Pin Diameter : 1.78 MM [.07 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Overall Product Length : 20.26 MM [.798 INCH ]
- Wire Size (MMSQ) : 1 - 2.5
- Wire Size (AWG) : 16 - 14
- Wire Size (CMA) : 2050 - 5180
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Sealable : No
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Partially Insulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1377174-3 |
|
Product Name
|
Crimp Wire Pins, Tabs & Ferrules |
|
Terminal Type
|
Connector Pin; Wire Pin Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Tin
Features
RoHS
North American
18 to 22 AWG
View Details
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details