Body Features Cover Color : Gray
Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 1 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, N, PE Wires per Cable (Max) : 5
Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 350, 300, 280 Door Width (MM) : 85, 80, 100, 90 Pole Diameter (MM) : 110, 116, 100, 98, 102, 95, 90, 115, 96, 104, 120
Electrical Characteristics Voltage Rating (V) : 500
Industry Standards IP Rating : IP43
Operation/Applicatio
n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas
Product Type Features Fuse Type : DII Street Lighting Product Type : Street Lighting Fuse Box
Usage Conditions Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]
Body Features
Configuration Features
- Feeder Cable Terminal Type : Mantle
- Number of Fuses : 1
- Number of Luminaire Cables (Max) : 2
- Number of Underground Cables (Max) : 2
- Pinning : L1, L2, L3, N, PE
- Wires per Cable (Max) : 5
Dimensions
- Compatible Cable Cross-Section (Max) (MMSQ) : 16
- Door Height (MM) : 350, 300, 280
- Door Width (MM) : 85, 80, 100, 90
- Pole Diameter (MM) : 110, 116, 100, 98, 102, 95, 90, 115, 96, 104, 120
Electrical Characteristics
Industry Standards
Operation/Application
- Power Component Application Type : Inside of Lighting Poles
- UV-Stabilized : No
Packaging Features
Product Availability
- Product Availability : China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas
Product Type Features
- Fuse Type : DII
- Street Lighting Product Type : Street Lighting Fuse Box
Usage Conditions
- Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]