TE Connectivity Street Lighting Fuse Boxes 704546-000

Description
Configuration Features Feeder Cable Terminal Type : Pillar Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 3 Wires per Cable (Max) : 1 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 280, 150, 240, 300, 180, 260, 210, 170, 250, 350, 110, 200, 270, 225 Door Width (MM) : 70, 60, 55, 58, 66, 85, 90, 75, 50, 35, 45, 80, 100 Pole Diameter (MM) : 115, 90, 98, 110, 75, 96, 120, 104, 89, 95, 102, 84, 100, 116 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : EN 60999 IP Rating : IP00 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, China Product Type Features Fuse Type : D01 Street Lighting Product Type : Loop-In Terminal Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Feeder Cable Terminal Type : Pillar Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 3 Wires per Cable (Max) : 1 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 280, 150, 240, 300, 180, 260, 210, 170, 250, 350, 110, 200, 270, 225 Door Width (MM) : 70, 60, 55, 58, 66, 85, 90, 75, 50, 35, 45, 80, 100 Pole Diameter (MM) : 115, 90, 98, 110, 75, 96, 120, 104, 89, 95, 102, 84, 100, 116 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : EN 60999 IP Rating : IP00 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, China Product Type Features Fuse Type : D01 Street Lighting Product Type : Loop-In Terminal Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - 704546-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
704546-000
Street Lighting Fuse Boxes 704546-000
Configuration Features Feeder Cable Terminal Type : Pillar Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 3 Wires per Cable (Max) : 1 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 280, 150, 240, 300, 180, 260, 210, 170, 250, 350, 110, 200, 270, 225 Door Width (MM) : 70, 60, 55, 58, 66, 85, 90, 75, 50, 35, 45, 80, 100 Pole Diameter (MM) : 115, 90, 98, 110, 75, 96, 120, 104, 89, 95, 102, 84, 100, 116 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : EN 60999 IP Rating : IP00 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, China Product Type Features Fuse Type : D01 Street Lighting Product Type : Loop-In Terminal Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Configuration Features


  • Feeder Cable Terminal Type : Pillar
  • Number of Luminaire Cables (Max) : 1
  • Number of Underground Cables (Max) : 3
  • Wires per Cable (Max) : 1

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 16
  • Door Height (MM) : 280, 150, 240, 300, 180, 260, 210, 170, 250, 350, 110, 200, 270, 225
  • Door Width (MM) : 70, 60, 55, 58, 66, 85, 90, 75, 50, 35, 45, 80, 100
  • Pole Diameter (MM) : 115, 90, 98, 110, 75, 96, 120, 104, 89, 95, 102, 84, 100, 116

Electrical Characteristics


  • Voltage Rating (V) : 400

Industry Standards


  • Compatible With Approved Standards Products : EN 60999
  • IP Rating : IP00

Operation/Application


  • Power Component Application Type : Inside of Lighting Poles
  • UV-Stabilized : No

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, China

Product Type Features


  • Fuse Type : D01
  • Street Lighting Product Type : Loop-In Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number 704546-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0645-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - D56795-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details