Body Features Color : Transparent
Configuration Features Number of Fuses : 0 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, PEN Street Lighting Fuse Box Terminal Type : Sliding Wires per Cable (Max) : 4
Dimensions Cable Cross-Section (Max) (MMSQ) : 50 Door Height (MM) : 300, 350 Door Width (MM) : 90, 100 Pole Diameter (MM) : 115, 120, 110, 116
Electrical Characteristics Street Lighting Fuse Box Voltage Rating (V) : 400
Industry Standards CSA Certified : No Enclosure Rating : IP44 UL Rating : no
Operation/Applicatio
n Application : Inside of Lighting Poles Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Silicone-Free : Yes UV-Stabilized : No
Other Other Colors Available : No Product Use : Connection, Protection of Luminaires
Product Availability Minimum Order Quantity : 1 Street Lighting Fuse Box Product Availability : EMEA, ASIA, China, ANZPAC, AMERICAS
Product Type Features Product Family : EKM-2035 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated
Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Body Features
Configuration Features
- Number of Fuses : 0
- Number of Luminaire Cables (Max) : 2
- Number of Underground Cables (Max) : 3
- Pinning : L1, L2, L3, PEN
- Street Lighting Fuse Box Terminal Type : Sliding
- Wires per Cable (Max) : 4
Dimensions
- Cable Cross-Section (Max) (MMSQ) : 50
- Door Height (MM) : 300, 350
- Door Width (MM) : 90, 100
- Pole Diameter (MM) : 115, 120, 110, 116
Electrical Characteristics
- Street Lighting Fuse Box Voltage Rating (V) : 400
Industry Standards
- CSA Certified : No
- Enclosure Rating : IP44
- UL Rating : no
Operation/Application
- Application : Inside of Lighting Poles
- Free of Lead, Cadmium, Heavy Metals : Yes
- Halogen Free : Yes
- Silicone-Free : Yes
- UV-Stabilized : No
Other
- Other Colors Available : No
- Product Use : Connection, Protection of Luminaires
Product Availability
- Minimum Order Quantity : 1
- Street Lighting Fuse Box Product Availability : EMEA, ASIA, China, ANZPAC, AMERICAS
Product Type Features
- Product Family : EKM-2035
- Street Lighting Fuse Box Product Type : Street Lighting Fuse Box
- Underground Cable Type : Plastic Insulated
Usage Conditions
- Environmental Resistance (DEGC) : -25 - 55