TE Connectivity Antennas EXB220TN

Description
Configuration Features Antenna Style : Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC Signal Characteristics Frequency Band (MHZ) : 220 - 225 Frequency Category : 154 - 250
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC Signal Characteristics Frequency Band (MHZ) : 220 - 225 Frequency Category : 154 - 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - EXB220TN - TE Connectivity
Berwyn, PA, United States
Antennas
EXB220TN
Antennas EXB220TN
Configuration Features Antenna Style : Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC Signal Characteristics Frequency Band (MHZ) : 220 - 225 Frequency Category : 154 - 250

Configuration Features


  • Antenna Style : Stubby
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : TNC

Signal Characteristics


  • Frequency Band (MHZ) : 220 - 225
  • Frequency Category : 154 - 250
Buy Now
RF Antennas - EXB220TN-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
EXB220TN-ND
RF Antennas EXB220TN-ND
222MHz Whip, Straight RF Antenna 220MHz ~ 225MHz 0dBi TNC Male Connector Mount

222MHz Whip, Straight RF Antenna 220MHz ~ 225MHz 0dBi TNC Male Connector Mount

Buy Now Datasheet
RF Antennas - EXB220TN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXB220TN
RF Antennas EXB220TN
222MHz Whip, Straight RF Antenna 220MHz ~ 225MHz 0dBi TNC Male Connector Mount

222MHz Whip, Straight RF Antenna 220MHz ~ 225MHz 0dBi TNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number EXB220TN EXB220TN-ND EXB220TN
Product Name Antennas RF Antennas RF Antennas
Applications Cellular RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 220.0 to 225.0 MHz 222.0 MHz
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513431-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108965-6 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108971-7 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2344657-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers