TE Connectivity Antennas 2108792-9

Description
Body Features Antenna Weight : .795 G  [.028 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : .12 MM  [.004 INCH ] Product Length : 40 MM  [1.574 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 2400 - 2500 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : .795 G  [.028 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : .12 MM  [.004 INCH ] Product Length : 40 MM  [1.574 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 2400 - 2500 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108792-9 - TE Connectivity
Berwyn, PA, United States
Antennas
2108792-9
Antennas 2108792-9
Body Features Antenna Weight : .795 G  [.028 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : .12 MM  [.004 INCH ] Product Length : 40 MM  [1.574 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 2400 - 2500 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.1 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : .795 G  [.028 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .2 M  [.66 FT ]
  • Product Height : .12 MM  [.004 INCH ]
  • Product Length : 40 MM  [1.574 INCH ]
  • Product Width : 10 MM  [.393 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Bluetooth, Wi-Fi, Zigbee
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 2400 - 2500
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 4.1
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
WiFi Antennas - 2378070P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2378070P
WiFi Antennas 2378070P
Antenna,Wi-Fi 6E (Cabled PCB) 200mm+MHF4

Antenna,Wi-Fi 6E (Cabled PCB) 200mm+MHF4

Supplier's Site
WiFi Antennas - 2378070 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2378070
WiFi Antennas 2378070
Antenna,Wi-Fi 6E (Cabled PCB) 200mm+MHF4

Antenna,Wi-Fi 6E (Cabled PCB) 200mm+MHF4

Supplier's Site
WiFi Antennas - 2378069 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2378069
WiFi Antennas 2378069
Antenna,Wi-Fi 6E (Cabled PCB) 200mm+MHF4

Antenna,Wi-Fi 6E (Cabled PCB) 200mm+MHF4

Supplier's Site
FPC ANT, MHF4L,200mm,Wi-Fi 6E TRIPLE BAND - 2108792-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
FPC ANT, MHF4L,200mm,Wi-Fi 6E TRIPLE BAND
2108792-9
FPC ANT, MHF4L,200mm,Wi-Fi 6E TRIPLE BAND 2108792-9
FPC ANT, MHF4L,200mm,Wi-Fi 6E TRIPLE BAND

FPC ANT, MHF4L,200mm,Wi-Fi 6E TRIPLE BAND

Buy Now
RF Antennas - 17-2108792-9-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108792-9-ND
RF Antennas 17-2108792-9-ND
2.45GHz, 5.5125GHz, 6.525GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.5dBi MHF4L Adhesive

2.45GHz, 5.5125GHz, 6.525GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.5dBi MHF4L Adhesive

Buy Now Datasheet
Pcb Antenna, 5.925-7.125Ghz, 4.1Db Rohs Compliant Te Connectivity - 54AJ3100 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.925-7.125Ghz, 4.1Db Rohs Compliant Te Connectivity
54AJ3100
Pcb Antenna, 5.925-7.125Ghz, 4.1Db Rohs Compliant Te Connectivity 54AJ3100
PCB ANTENNA, 5.925-7.125GHZ, 4.1DB ROHS COMPLIANT: YES

PCB ANTENNA, 5.925-7.125GHZ, 4.1DB ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - 2108792-9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108792-9
RF Antennas 2108792-9
2.45GHz, 5.5125GHz, 6.525GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.5dBi MHF4L Adhesive

2.45GHz, 5.5125GHz, 6.525GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.5dBi MHF4L Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2108792-9 2378070P 2108792-9 17-2108792-9-ND 54AJ3100 2108792-9
Product Name Antennas WiFi Antennas FPC ANT, MHF4L,200mm,Wi-Fi 6E TRIPLE BAND RF Antennas Pcb Antenna, 5.925-7.125Ghz, 4.1Db Rohs Compliant Te Connectivity RF Antennas
Applications Wi-Fi Modem or Wireless Network Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 7125.0 MHz 2450.0 to ? MHz 2450.0 to 6525.0 MHz
Gain 3 to 6 dB 4.1 dB 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2372112-9 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2344656-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195849-4 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 0600-00029 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers