TE Connectivity Antennas 2118909-2

Description
Body Features Antenna Weight : 1.98 G  [.069 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .27 M  [.89 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [10.582 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 2.0:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, UMCC, MHF, U.FL Signal Characteristics Frequency Band (MHZ) : 2330 - 2770, 5150 - 5875, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.98 G  [.069 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .27 M  [.89 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [10.582 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 2.0:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, UMCC, MHF, U.FL Signal Characteristics Frequency Band (MHZ) : 2330 - 2770, 5150 - 5875, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118909-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2118909-2
Antennas 2118909-2
Body Features Antenna Weight : 1.98 G  [.069 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .27 M  [.89 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [10.582 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 2.0:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, UMCC, MHF, U.FL Signal Characteristics Frequency Band (MHZ) : 2330 - 2770, 5150 - 5875, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.2 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.98 G  [.069 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .27 M  [.89 FT ]
  • Product Height : 1 MM  [.039 INCH ]
  • Product Length : 40 MM  [10.582 INCH ]
  • Product Width : 8 MM  [.314 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1, < 2.0:1

Industry Standards


  • Communication Protocol : Wi-Fi, Zigbee, Bluetooth
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1, UMCC, MHF, U.FL

Signal Characteristics


  • Frequency Band (MHZ) : 2330 - 2770, 5150 - 5875, 5925 - 7125
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 3.2
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
WLAN TRI-BAND ANTNN ASSY,ADH CABLD PCB,273MM L MHF - 2118909-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
WLAN TRI-BAND ANTNN ASSY,ADH CABLD PCB,273MM L MHF
2118909-2
WLAN TRI-BAND ANTNN ASSY,ADH CABLD PCB,273MM L MHF 2118909-2
WLAN TRI-BAND ANTNN ASSY,ADH CABLD PCB,273MM L MHF

WLAN TRI-BAND ANTNN ASSY,ADH CABLD PCB,273MM L MHF

Buy Now
RF Antennas - 17-2118909-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2118909-2-ND
RF Antennas 17-2118909-2-ND
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - 2118909-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118909-2
RF Antennas 2118909-2
RF Antenna

RF Antenna

Buy Now Datasheet
Pcb Antenna, 5.925 To 7.125Ghz, 2.4Dbi; Antenna Type Te Connectivity - 82AH5350 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.925 To 7.125Ghz, 2.4Dbi; Antenna Type Te Connectivity
82AH5350
Pcb Antenna, 5.925 To 7.125Ghz, 2.4Dbi; Antenna Type Te Connectivity 82AH5350
PCB ANTENNA, 5.925 TO 7.125GHZ, 2.4DBI; Antenna Type:PCB; Frequency Min:5.925GHz; Frequency Max:7.125GHz; Antenna Mounting:Adhesive; Gain:2.4dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

PCB ANTENNA, 5.925 TO 7.125GHZ, 2.4DBI; Antenna Type:PCB; Frequency Min:5.925GHz; Frequency Max:7.125GHz; Antenna Mounting:Adhesive; Gain:2.4dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2118909-2 2118909-2 17-2118909-2-ND 2118909-2 82AH5350
Product Name Antennas WLAN TRI-BAND ANTNN ASSY,ADH CABLD PCB,273MM L MHF RF Antennas RF Antennas Pcb Antenna, 5.925 To 7.125Ghz, 2.4Dbi; Antenna Type Te Connectivity
Applications Wi-Fi Modem or Wireless Network; 802.11a/b/g/n/ac/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2330.0 to 7125.0 MHz 2450.0 to 6525.0 MHz 5925.0 to 7125.0 MHz
Gain 3 to 6 dB 3.2 dB 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-W63RPC1-UFL-50 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108937-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2321811-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, LTE, WLAN, Wi-Fi, WiMAX, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
Antennas - 2195835-4 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers