TE Connectivity Hardware, Grounding & Mounting ER0028-000

Description
Body Features Bolt Hole Centers : 126 MM  [4.96 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 75 - 100 MM  [2.95 - 3.93 INCH ] Height (Installed) : 150 MM  [5.9 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 126 MM  [4.96 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 75 - 100 MM  [2.95 - 3.93 INCH ] Height (Installed) : 150 MM  [5.9 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ER0028-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ER0028-000
Hardware, Grounding & Mounting ER0028-000
Body Features Bolt Hole Centers : 126 MM  [4.96 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 75 - 100 MM  [2.95 - 3.93 INCH ] Height (Installed) : 150 MM  [5.9 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China

Body Features


  • Bolt Hole Centers : 126 MM  [4.96 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 1

Dimensions


  • Bolt Size : 1 x M12
  • Compatible Cable Diameter Range : 75 - 100 MM  [2.95 - 3.93 INCH ]
  • Height (Installed) : 150 MM  [5.9 INCH ]

Mechanical Attachment


  • Mounting Options : Strut Nut - Stainless

Product Availability


  • Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ER0028-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5747100-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 5745175-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details