Body Features Primary Product Color : Black Primary Product Material : Glass-Filled PBT
Configuration Features Number of Positions : 3
Dimensions Compatible Cable Diameter Range : 11 - 14 MM [.43 - .55 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Shielded : No
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Clamp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled PBT
Configuration Features Number of Positions : 3
Dimensions Compatible Cable Diameter Range : 11 - 14 MM [.43 - .55 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Shielded : No
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Clamp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled PBT
Configuration Features Number of Positions : 3
Dimensions Compatible Cable Diameter Range : 11 - 14 MM [.43 - .55 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Shielded : No
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Clamp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : Glass-Filled PBT
Configuration Features
Number of Positions : 3
Dimensions
Compatible Cable Diameter Range : 11 - 14 MM [.43 - .55 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Operation/Application
Shielded : No
Packaging Features
Packaging Method : Box
Packaging Quantity : 1000
Product Type Features
Sealable : Yes
Strain Relief Accessory Type : Cable Clamp
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]