TE Connectivity Hardware, Grounding & Mounting ER0010-000

Description
Body Features Bolt Hole Centers : 80 MM  [3.15 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 39 - 54 MM  [1.53 - 2.12 INCH ] Product Availability Product Availability : China, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 80 MM  [3.15 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 39 - 54 MM  [1.53 - 2.12 INCH ] Product Availability Product Availability : China, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ER0010-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ER0010-000
Hardware, Grounding & Mounting ER0010-000
Body Features Bolt Hole Centers : 80 MM  [3.15 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 39 - 54 MM  [1.53 - 2.12 INCH ] Product Availability Product Availability : China, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas

Body Features


  • Bolt Hole Centers : 80 MM  [3.15 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 1

Dimensions


  • Bolt Size : 1 x M12
  • Compatible Cable Diameter Range : 39 - 54 MM  [1.53 - 2.12 INCH ]

Product Availability


  • Product Availability : China, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ER0010-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products