TE Connectivity Circular Strain Relief, Size 17, Nylon; Connector Shell Size Amp Te Connectivity 213933-1

Description
CIRCULAR STRAIN RELIEF, SIZE 17, NYLON; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:CPC Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 17, NYLON; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:CPC Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 17, Nylon; Connector Shell Size Amp Te Connectivity - 93B4254 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 17, Nylon; Connector Shell Size Amp Te Connectivity
93B4254
Circular Strain Relief, Size 17, Nylon; Connector Shell Size Amp Te Connectivity 93B4254
CIRCULAR STRAIN RELIEF, SIZE 17, NYLON; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:CPC Connectors RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 17, NYLON; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 93B4254
Product Name Circular Strain Relief, Size 17, Nylon; Connector Shell Size Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 943061-1 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
View Details
Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074573 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 2.480 inch (63 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826270 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details