TE Connectivity Hardware, Grounding & Mounting EK1892-000

Description
Body Features Bolt Hole Centers : 176 MM  [6.93 INCH ] Dimensions Compatible Cable Diameter Range : 106 MM  [4.17 INCH ] Height (Installed) : 188 MM  [7.4 INCH ] Mechanical Attachment Mounting Options : Flat Mount - Stainless
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 176 MM  [6.93 INCH ] Dimensions Compatible Cable Diameter Range : 106 MM  [4.17 INCH ] Height (Installed) : 188 MM  [7.4 INCH ] Mechanical Attachment Mounting Options : Flat Mount - Stainless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - EK1892-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
EK1892-000
Hardware, Grounding & Mounting EK1892-000
Body Features Bolt Hole Centers : 176 MM  [6.93 INCH ] Dimensions Compatible Cable Diameter Range : 106 MM  [4.17 INCH ] Height (Installed) : 188 MM  [7.4 INCH ] Mechanical Attachment Mounting Options : Flat Mount - Stainless

Body Features


  • Bolt Hole Centers : 176 MM  [6.93 INCH ]

Dimensions


  • Compatible Cable Diameter Range : 106 MM  [4.17 INCH ]
  • Height (Installed) : 188 MM  [7.4 INCH ]

Mechanical Attachment


  • Mounting Options : Flat Mount - Stainless
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number EK1892-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201846-5 - TE Connectivity
Specs
Material Carbon Steel
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 5748677-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details