TE Connectivity Braid Tail Swept Elbow Backshell/11.12Mm; Connector Shell Size Polamco Te Connectivity 70H3-13-07-1-B-SE

Description
BRAID TAIL SWEPT ELBOW BACKSHELL/11.12MM; Connector Shell Size:13; Cable Diameter Max:11.12mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: No
Datasheet
Description
BRAID TAIL SWEPT ELBOW BACKSHELL/11.12MM; Connector Shell Size:13; Cable Diameter Max:11.12mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid Tail Swept Elbow Backshell/11.12Mm; Connector Shell Size Polamco Te Connectivity - 93AJ2351 - Newark, An Avnet Company
Chicago, IL, United States
Braid Tail Swept Elbow Backshell/11.12Mm; Connector Shell Size Polamco Te Connectivity
93AJ2351
Braid Tail Swept Elbow Backshell/11.12Mm; Connector Shell Size Polamco Te Connectivity 93AJ2351
BRAID TAIL SWEPT ELBOW BACKSHELL/11.12MM; Connector Shell Size:13; Cable Diameter Max:11.12mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: No

BRAID TAIL SWEPT ELBOW BACKSHELL/11.12MM; Connector Shell Size:13; Cable Diameter Max:11.12mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 93AJ2351
Product Name Braid Tail Swept Elbow Backshell/11.12Mm; Connector Shell Size Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201843-3 - TE Connectivity
Specs
Material Carbon Steel
Length 2.13 inch (53.98 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820970 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 14 mm; 25 mm; 12 mm; Brass; Neoprene; Nickel - 70074613 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.000 inch (305 mm)
View Details