TE Connectivity Spring Adaptor Backshell, Size 28, Right Angle, 20.62Mm; Connector Shell Size Polamco Te Connectivity 91LC3-28-13-1-B

Description
SPRING ADAPTOR BACKSHELL, SIZE 28, RIGHT ANGLE, 20.62MM; Connector Shell Size:28; Cable Diameter Max:20.62mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-5015 Series; Accessory Type:Spring Backshell RoHS Compliant: No
Datasheet
Description
SPRING ADAPTOR BACKSHELL, SIZE 28, RIGHT ANGLE, 20.62MM; Connector Shell Size:28; Cable Diameter Max:20.62mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-5015 Series; Accessory Type:Spring Backshell RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Adaptor Backshell, Size 28, Right Angle, 20.62Mm; Connector Shell Size Polamco Te Connectivity - 94T2010 - Newark, An Avnet Company
Chicago, IL, United States
Spring Adaptor Backshell, Size 28, Right Angle, 20.62Mm; Connector Shell Size Polamco Te Connectivity
94T2010
Spring Adaptor Backshell, Size 28, Right Angle, 20.62Mm; Connector Shell Size Polamco Te Connectivity 94T2010
SPRING ADAPTOR BACKSHELL, SIZE 28, RIGHT ANGLE, 20.62MM; Connector Shell Size:28; Cable Diameter Max:20.62mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-5015 Series; Accessory Type:Spring Backshell RoHS Compliant: No

SPRING ADAPTOR BACKSHELL, SIZE 28, RIGHT ANGLE, 20.62MM; Connector Shell Size:28; Cable Diameter Max:20.62mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-5015 Series; Accessory Type:Spring Backshell RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 94T2010
Product Name Spring Adaptor Backshell, Size 28, Right Angle, 20.62Mm; Connector Shell Size Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820121 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Gland, Straight; 2.5 to 8 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene - 70074407 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.598 inch (15.2 mm)
View Details
Connector Strain Relief - 201843-3 - TE Connectivity
Specs
Material Carbon Steel
Length 2.13 inch (53.98 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details