TE Connectivity Connector Strain Relief 206070-8

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 206070-8 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
206070-8
Connector Strain Relief 206070-8
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 15/16-20 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 17
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Cable Clamp, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity - 84K8505 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity
84K8505
Cable Clamp, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity 84K8505
CABLE CLAMP, SIZE 17, THERMOPLASTIC; Connector Shell Size:17; Cable Diameter Max:11.51mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Bundle Diameter Max:11.51mm RoHS Compliant: Yes

CABLE CLAMP, SIZE 17, THERMOPLASTIC; Connector Shell Size:17; Cable Diameter Max:11.51mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Bundle Diameter Max:11.51mm RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Clamp, Straight, Cpc Series, 17, Thermoplastic, 11.51 Mm, Circular Connectors Rohs Compliant Amp Te Connectivity - 42Y1355 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Straight, Cpc Series, 17, Thermoplastic, 11.51 Mm, Circular Connectors Rohs Compliant Amp Te Connectivity
42Y1355
Circular Connector Clamp, Straight, Cpc Series, 17, Thermoplastic, 11.51 Mm, Circular Connectors Rohs Compliant Amp Te Connectivity 42Y1355
Circular Connector Clamp, Straight, CPC Series, 17, Thermoplastic, 11.51 mm, Circular Connectors RoHS Compliant: Yes

Circular Connector Clamp, Straight, CPC Series, 17, Thermoplastic, 11.51 mm, Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 206070-8 84K8505
Product Name Connector Strain Relief Cable Clamp, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity
Material Thermoplastic
Unlock Full Specs
to access all available technical data