TE Connectivity Connector Strain Relief 182663-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 11.51 MM  [.453 INCH ] Product Length : 35.6 MM  [1.401 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 3/4-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 13 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 11.51 MM  [.453 INCH ] Product Length : 35.6 MM  [1.401 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 3/4-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 13 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 182663-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
182663-1
Connector Strain Relief 182663-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 11.51 MM  [.453 INCH ] Product Length : 35.6 MM  [1.401 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 3/4-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 13 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Cable Entry Diameter : 11.51 MM  [.453 INCH ]
  • Product Length : 35.6 MM  [1.401 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 3/4-20 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 13
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Cable Clips & Clamps - 411422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
411422
Cable Clips & Clamps 411422
TE Connectivity 182663-1 Cable Clamp

TE Connectivity 182663-1 Cable Clamp

Supplier's Site
Cable Clips & Clamps - 1354483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
1354483
Cable Clips & Clamps 1354483
TE Connectivity 182663-1 Cable Clamp

TE Connectivity 182663-1 Cable Clamp

Supplier's Site
Circular Cable Clamp, Size 13, Thermoplastic; Connector Shell Size Amp Te Connectivity - 01M9942 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 13, Thermoplastic; Connector Shell Size Amp Te Connectivity
01M9942
Circular Cable Clamp, Size 13, Thermoplastic; Connector Shell Size Amp Te Connectivity 01M9942
CIRCULAR CABLE CLAMP, SIZE 13, THERMOPLASTIC; Connector Shell Size:13; Cable Diameter Max:11.5mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:CPC Connectors; Operating Temperature Max:105°C RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 13, THERMOPLASTIC; Connector Shell Size:13; Cable Diameter Max:11.5mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:CPC Connectors; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Strain Reliefs Wire and Cable Clips Strain Reliefs
Product Number 182663-1 411422 01M9942
Product Name Connector Strain Relief Cable Clips & Clamps Circular Cable Clamp, Size 13, Thermoplastic; Connector Shell Size Amp Te Connectivity
Material Thermoplastic Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 182658-1 - TE Connectivity
Specs
Material Thermoplastic
Length 1.25 inch (31.7 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Connector Strain Relief - 5745175-6 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - CZ3664-000 - TE Connectivity
Specs
Material Nickel - Titanium Alloy
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Connector Strain Relief - 205402-3 - TE Connectivity
Specs
Material Silicone Rubber
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details